Intel Core Ultra 5 125U (12MB Cache), 8GB DDR5-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
Built to Endure, Designed to Excel
- Ample 16″ business laptop with numeric keypad
- AI-assisted productivity with Intel® Core™ Ultra processors
- Meets the US Department of Defense MIL-STD 810H standards for reliability & durability
- Easily upgradeable storage & memory to grow with your business
- Ideal for professionals in financial services, tech, telecom, & media
Lenovo ThinkPad E16, Intel Core Ultra 5, 16", 1920 x 1200 pixels, 8 GB, 512 GB, Windows 11 Pro
Lenovo ThinkPad E16. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 3.99 lbs (1.81 kg)