location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12LN004BYA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532078536 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 17:41:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No OS
  • - Intel Core i3-1215U (10MB Cache)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Guarantee: 1-year, Courier or Carry-in + 3Y Onsite from 1Y Courier/Carry In SEE (CPN)
Long product name Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black :
The short editorial description of Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Intel Core i3-1215U (10MB Cache), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics, LAN, WLAN, Bluetooth, No OS
More>>>
Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:
The official marketing text of Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black as supplied by the manufacturer

At home in even the most cramped places

Office space can be an issue for any business. Thankfully, the ThinkCentre Neo 50q Gen 4 Tiny is compact and durable enough to be housed almost anywhere, even in the smallest places. It's portable, too, so ideal for hybrid working. Yet, this energy-efficient PC boasts up to 13th Gen Intel® Core™ i5 H-series mobile processing power, can run Windows 11 Pro, and has multiple ports, including USB-C and HDMI. It also comes with an optional port that can be customized to meet your particular needs.

Robust memory, lightning-fast storage

For any business, being fast and agile can be the key to success. With the ThinkCentre Neo 50q Gen 4 Tiny you can pair blazing-fast SSD storage with HDD storage, so space is never a problem. And with this PC's flexible, ease-of-use design, you can swap out the hard drive as your needs change—without the need for any tools. Plus, thanks to heaps of memory, this ultrasmall desktop boots up smoothly and quickly every time. What's more, apps launch in seconds, saving unnecessary thumb-fiddling and frustration waiting for things to load.

One less thing to worry about

More than ever, if your data or PC falls into the wrong hands, the results can be costly. Thankfully, the ThinkCentre Neo 50q Gen 4 Tiny has ThinkShield, essential security tools from the chipset and BIOS level to anti-theft protection. And just in case the worst should happen, this compact PC boasts device backup and recovery, remote management, and more.

Sustainably built

We've designed and engineered the ThinkCentre Neo 50q Gen 4 Tiny with sustainability as the cornerstone. From our low-halogen factory lighting to the desktop’s chassis made from post-consumer recycled content, we’ve reduced this PC’s carbon footprint wherever possible. So much so, that it comes with eco-friendly certifications, including recognition for energy efficiency, low noise, and reduced environmental impact.

Space-saving meets cost-savings

The ThinkCentre Neo 50q Gen 4 Tiny won’t cramp your desk space or break the bank. Its ultrasmall 1L form factor takes up less room than a couple of standard notebooks or journals, plus it comes with a budget-friendly price tag. It’s also available with optional mounting accessories, including a desktop stand or secure VESA mount for the wall or under a desk. What’s more, ⁠this compact PC is compatible with other Lenovo ThinkCentre Tiny-in-One devices.

Enhances productivity, seamlessly

From intensive data-crunching and everyday tasks to multitasking with up to three 4K monitors, the ThinkCentre Neo 50q Gen 4 Tiny combines productivity with efficiency. While punching way above its weight, this powerful business PC also supports WiFi 6 connectivity, enabling you to seamlessly connect with remote teams and clients as if you were all in the same room.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:
This short summary of the Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50q, Intel® Core™ i3, i3-1215U, 8 GB, DDR4-SDRAM, 256 GB, SSD

Long summary description Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50q Intel® Core™ i3 i3-1215U 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50q. Processor family: Intel® Core™ i3, Processor model: i3-1215U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.45 lbs (1.11 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor model *
i3-1215U
Processor cores
6
Processor threads
8
Processor boost frequency
4.4 GHz
Performance cores
2
Efficient cores
4
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
10 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
1 L
Placement supported
Vertical
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel SoC
Audio chip
Realtek ALC256
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
BIOS, Supervisor, HDD
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
No
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Certificates
Certification
ENERGY STAR 8.0 EPEAT Gold ErP Lot 3 and Lot 7 TCO Certified 9.0 RoHS compliant
Weight & dimensions
Width *
7.05" (179 mm)
Depth *
7.2" (182.9 mm)
Height *
1.44" (36.5 mm)
Weight *
2.45 lbs (1.11 kg)
Package width
5.51" (140 mm)
Package depth
10.3" (262 mm)
Package height
19.7" (500 mm)
Package weight
11.4 lbs (5.18 kg)
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired