Lenovo logo

Lenovo Tab Plus Mediatek 256 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11752
Info modified on:
04 Oct 2024, 13:50:30
Short summary description Lenovo Tab Plus Mediatek 256 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray:

Lenovo Tab Plus, 11.5", 2000 x 1200 pixels, 256 GB, 8 GB, Android 14, Gray

Long summary description Lenovo Tab Plus Mediatek 256 GB 11.5" 8 GB Wi-Fi 5 (802.11ac) Android 14 Gray:

Lenovo Tab Plus. Display diagonal: 11.5", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.2 GHz, Processor family: Mediatek, Processor model: Helio G99. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 22.9 oz (650 g). Operating system installed: Android 14. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.