location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M60q Chromebox
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12C60000UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803136890 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 12:50:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Celeron 7305, 5C (1P + 4E)/6T, P-core 1.1GHz, E-core 0.9GHz, 8MB
  • - 1x 4GB SO-DIMM DDR4-3200
  • - 64GB eMMC 5.1
  • - Intel UHD Graphics
  • - ChromeOS
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black :
The short editorial description of Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black

Intel Celeron 7305, 5C (1P + 4E)/6T, P-core 1.1GHz, E-core 0.9GHz, 8MB, 1x 4GB SO-DIMM DDR4-3200, 64GB eMMC 5.1, Intel UHD Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, No, ChromeOS
More>>>
Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black:
The official marketing text of Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black as supplied by the manufacturer

Minimizes downtime, maximizes productivity
- Powerful, secure cloud-based Chromebox for business
- Compact yet adaptable, scalable, & multi-screen capable
- Automatic updates, built-in security, & seamless ChromeOS
- Mountable almost anywhere, from the wall to a mobile cart
- Array of versatile ports, including HDMI & USB-C
- Certified for energy efficiency & durability

Short summary description Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black:
This short summary of the Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M60q Chromebox, 1.1 GHz, Intel® Celeron®, 7305, 4 GB, 64 GB, ChromeOS

Long summary description Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M60q Chromebox Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M60q Chromebox. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 7305. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.36 lbs (1.07 kg). Product color: Black

Size can be deceptive
Size can be deceptive

Powerful 12th Gen Intel® Core™ processors. Vast superfast memory capacity. And seamless ChromeOS performance. It’s no wonder the Lenovo ThinkCentre M60q Chromebox optimizes data-heavy workloads and accelerates the virtual desktop infrastructure. With its adaptability, scalability, and multiple-screen capability, this compact device is engineered to boost your productivity

Secure from the inside, out
With ThinkShield, our suite of end-to-end hardware and software protection solutions, the ThinkCentre M60q Chromebox puts the security of your desktop and data first. Together with the Google-designed Titan C Chip, which keeps devices secure, protects user identity, and ensures system integrity, as well as the cloud-based security of ChromeOS, this PC gives you and your users complete peace of mind.

Tap into the cloud
Tap into the cloud

The heart of a cloud-first business, ChromeOS gives your business uninterrupted productivity, built-in security, fast deployment, and reduced total cost of ownership. For your users, the ThinkCentre M60q Chromebox  enables them to enjoy fast, seamless access to the information and cloud-based tools they need to get their work done, day in, day out.

Responsible engineering
The ThinkCentre M60q Chromebox features a number of environmentally responsible components, including post-consumer recycled plastic. It also boasts ENERGY STAR® 8.0 and EPEAT® Gold certifications. What's more, as ChromeOS devices consume up to 46% less energy than comparable competitor devices*, this compact Tiny desktop offers efficient charging and optimal device performance.*Source: "Determining end user computing device Scope 2 GHG emissions with accurate use phase energy consumption measurement" by J Sutton-Parker, 2020

Extremely versatile
Extremely versatile

No matter the workspace constraints, the ThinkCentre M60q Chromebox never compromises productivity. Thanks to its compact design, this high-performance desktop can be easily mounted behind a monitor, on a wall, or even on a mobile kiosk. As well as an array of ports, including DisplayPort™, HDMI, and USB-C, it can support up to four displays.

Truly rugged
The ThinkCentre M60q Chromebox is designed to work almost anywhere. Tested against military-grade requirements, it can perform in even extreme working conditions. From the Arctic freeze to desert dust storms, as well as the knocks, spills, and drops of everyday life, this compact desktop can more than hold its own.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
7305
Processor cores
5
Processor threads
6
Processor frequency *
1.1 GHz
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Color name
Black
Volume
1 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel SoC
Audio chip
Realtek ALC5682I
Audio system
High Definition Audio
Product type *
Mini PC
Software
Operating system installed *
ChromeOS
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Sustainability
Sustainability certificates
EPEAT Gold
Weight & dimensions
Width *
7.01" (178 mm)
Depth *
7.17" (182 mm)
Height *
1.34" (34 mm)
Weight *
2.36 lbs (1.07 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes