location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vorago MO-450 mouse Office Right-hand Bluetooth + USB Type-A Optical 1600 DPI

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vorago Check ‘Vorago’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO-450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO-450
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7503044580710
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Vorago’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Vorago
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vorago: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 19:37:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vorago MO-450 mouse Office Right-hand Bluetooth + USB Type-A Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1600 DPI Black
  • - Right-hand Bluetooth + USB Type-A 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
  • - Built-in battery Rechargeable 400 mAh
More>>>
Short summary description Vorago MO-450 mouse Office Right-hand Bluetooth + USB Type-A Optical 1600 DPI:
This short summary of the Vorago MO-450 mouse Office Right-hand Bluetooth + USB Type-A Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Vorago MO-450, Right-hand, Optical, Bluetooth + USB Type-A, 1600 DPI, Black

Long summary description Vorago MO-450 mouse Office Right-hand Bluetooth + USB Type-A Optical 1600 DPI:
This is an auto-generated long summary of Vorago MO-450 mouse Office Right-hand Bluetooth + USB Type-A Optical 1600 DPI based on the first three specs of the first five spec groups.

Vorago MO-450. Form factor: Right-hand. Movement detection technology: Optical, Device interface: Bluetooth + USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product color: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
Bluetooth + USB Type-A
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Silent click
No
Multi-device support
Yes
Design
Form factor *
Right-hand
Product color *
Black
Ergonomics
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery capacity
400 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Other features
Warranty period
1 year(s)
Logistics data
Country of origin
China
Country Distributor
México 1 distributor(s)