location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech V-Bot, Mijn 5 in 1 Robot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V-Bot, Mijn 5 in 1 Robot
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-573723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765737237
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 18:28:58
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech V-Bot, Mijn 5 in 1 Robot:
This short summary of the VTech V-Bot, Mijn 5 in 1 Robot data-sheet is auto-generated and uses the product title and the first six key specs.

VTech V-Bot, Mijn 5 in 1 Robot, 5 yr(s), Sounding

Long summary description VTech V-Bot, Mijn 5 in 1 Robot:
This is an auto-generated long summary of VTech V-Bot, Mijn 5 in 1 Robot based on the first three specs of the first five spec groups.

VTech V-Bot, Mijn 5 in 1 Robot. Speaking function. Battery type: AA. Product color: Multicolor

Features
Product color *
Multicolor
Material
Plastic
Recommended age (min) *
5 yr(s)
Sounding
Yes
Speaking function
Yes
Assembly required
Yes
Suggested gender
Boy/Girl
Washable
No
Languages support
Dutch
Country of origin
China
Certification
CE
Weight & dimensions
Width
10.2" (258 mm)
Depth
7.48" (190 mm)
Height
9.65" (245 mm)
Weight
2.82 lbs (1.28 kg)
Battery
Batteries required
Yes
Number of batteries supported
4
Battery type
AA
Packaging content
Batteries included
No
Packaging data
Package width
11.8" (300 mm)
Package depth
4.53" (115 mm)
Package height
11" (279 mm)
Package weight
3.31 lbs (1.5 kg)
Package volume
0.963 cm³
Quantity per pack
4 pc(s)
Logistics data
Number of layers per pallet
5 pc(s)
Quantity per pallet
100 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of cartons per pallet
25 pc(s)
Master (outer) case width
19.3" (489 mm)
Master (outer) case length
11.9" (302 mm)
Master (outer) case height
12.9" (327 mm)
Master (outer) case weight
15 lbs (6.81 kg)
Master (outer) case GTIN (EAN/UPC)
43417765737235
Master (outer) case volume
4.829 cm³
Harmonized System (HS) code
9503004990
Supplier features
Game language
DUTCH