location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bluey Activiteiten Laptop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluey Activiteiten Laptop
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-530923
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765309236
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 14:16:01
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Bluey Activiteiten Laptop:
This short summary of the VTech Bluey Activiteiten Laptop data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bluey Activiteiten Laptop, 3 yr(s), Sounding, Speaking function, Batteries required, AA, Plastic

Long summary description VTech Bluey Activiteiten Laptop:
This is an auto-generated long summary of VTech Bluey Activiteiten Laptop based on the first three specs of the first five spec groups.

VTech Bluey Activiteiten Laptop. Recommended age (min): 3 yr(s), Recommended age (max): 7 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Game language
DUTCH
Certification
CE
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
9.33" (237 mm)
Depth
2.95" (75 mm)
Height
11.3" (287 mm)
Weight
19 oz (538 g)
Packaging data
Package width
11.8" (300 mm)
Package depth
3.07" (78 mm)
Package height
13" (330 mm)
Package weight
27.2 oz (770 g)
Package volume
0.772 cm³
Package type
Try me box
Quantity per pack
4 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Number of layers per pallet
5 pc(s)
Quantity per pallet
120 pc(s)
Master (outer) case width
13.9" (353 mm)
Master (outer) case length
13.4" (341 mm)
Master (outer) case height
12.9" (327 mm)
Master (outer) case GTIN (EAN/UPC)
43417765309234
Master (outer) case weight
7.87 lbs (3.57 kg)
Master (outer) case volume
3.936 cm³
Harmonized System (HS) code
9503008700
Number of cartons per pallet
30 pc(s)
Number of cartons per pallet layer
6 pc(s)
Brand Image Article code product Stock Price from
VTech Beweeg Speel Bluey VTech Beweeg Speel Bluey
(show image)
80-560223 Beweeg Speel Bluey
VTech Bluey Speelpret Step VTech Bluey Speelpret Step
(show image)
80-563823 Bluey Speelpret Step
VTech Bluey - Interactief Spellenboek VTech Bluey - Interactief Spellenboek
(show image)
80-541223 Bluey - Interactief Spellenboek