Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
Bullet Points Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - All-new design
- - Supercharged by M2
- - Up to 18 hours of battery life
- - Big, beautiful Liquid Retina display
- - Advanced camera and audio
Long product name Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
:
The short editorial description of Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
13.6" Retina, IPS, 2560 x 1664px, Apple M2 (8-core CPU, 8-core GPU, 16-core Neural Engine), 24GB, 256GB SSD, 2 x Thunderbolt/USB 4, 802.11ax Wi-Fi 6, Bluetooth 5.0, macOS, DE
More>>>
Short summary description Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray:
This short summary of the Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MacBook Air , Apple M, 13.6", 2560 x 1664 pixels, 24 GB, 256 GB, macOS Monterey
Long summary description Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray:
This is an auto-generated long summary of Apple MacBook Air Apple M M2 Laptop 13.6" 24 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray based on the first three specs of the first five spec groups.
Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 13.6", Display resolution: 2560 x 1664 pixels. Internal memory: 24 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product color: Gray. Weight: 2.73 lbs (1.24 kg)