Fujitsu logo

Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15898
Info modified on:
20 Sept 2024, 16:47:20
Bullet Points Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W:
  • - No OS
  • - Intel Xeon Gold 5515+ (22.5MB Cache, 3.2GHz)
  • - 32GB (4800MHz) DDR5-SDRAM
Long product name Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W:

Intel Xeon Gold 5515+ (22.5MB Cache, 3.2GHz), 32GB DDR5-SDRAM (4800MHz), LAN, 900W, No OS

Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W:

OPTIMIZED PERFORMANCE AND DENSITY
Ideal dual-socket platform for dense scale-out data center computing powered by latest 4th Generation Intel® Xeon® Scalable Processors with up to 60 cores per CPU.

POWER YOUR APPLICATIONS
Combine performance and versatility to adapt to a variety of applications and meet future demands with 32 DIMM modules and up to 8 TB of memory. DDR5 DIMM memory provides fast, high capacity for memory intensive workloads.

EASY EXPANDABILITY
Benefit from the flexibility of 2.5”, 3.5” storage devices for highest capacities with up to 10 drives per height unit (U) and additional expandability with up to 3 PCIe 5.0 /1x PCIe 4.0 (for Internal RAID controller) slots flexible adapters via OCP v3.

COMPREHENSIVE PROTECTION
Benefit from advanced security technologies such as Platform Firmware Resilience (PFR) to protect the most sensitive portions of a workload, encryption support to enhance data and VM protection as well as physical protection to avoid unauthorized access.

Short summary description Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W:

Fujitsu PRIMERGY RX2530 M7, 3.2 GHz, 5515+, 32 GB, DDR5-SDRAM, 900 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W:

Fujitsu PRIMERGY RX2530 M7. Processor family: Intel® Xeon® Gold, Processor frequency: 3.2 GHz, Processor model: 5515+. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. HDD size: 2.5". Ethernet LAN. Power supply: 900 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.