location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KJ003MMX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532395107 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 13:46:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro
  • - AMD Ryzen 5 7530U (16MB Cache, 2GHz)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Guarantee: 1-year, Courier or Carry-in + 3Y Onsite upgrade from 1Y Courier/Carry-in Windchill (CPN)
Long product name Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray :
The short editorial description of Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray

AMD Ryzen 5 7530U (16MB Cache, 2GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, AMD Radeon Graphics, LAN, WLAN, Webcam, Windows 11 Pro
More>>>
Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray:
The official marketing text of Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray as supplied by the manufacturer

Delivers fast response times
Boasting next-gen AMD Ryzen™ 7000 Series mobile processors and integrated AMD Radeon™ graphics, the Lenovo ThinkBook 14 Gen 6 laptop handles heavy workloads and graphics-intensive tasks with ease. The dual-SSD storage and large memory options deliver fast response times — even when loading high-resolution images or large design files. What’s more, the 14″ low blue light display and the redesigned keyboard make this device a dream to work on and take everywhere you go.

Prioritize your system security
Biometrics provide extra protection on the ThinkBook 14 Gen 6 laptop — from the fingerprint reader integrated with the power button to the facial recognition software that works with the infrared (IR) camera. A webcam privacy shutter ensures you’ll never be seen unless you want to be. ThinkShield, our comprehensive suite of security solutions, ensures your system is protected. Trusted Platform Module (TPM) firmware encrypts your data, and a self-healing BIOS restores critical info should your system ever become corrupted.

Comfort & convenience at your fingertips
Along with the sleek look and feel of the Arctic Grey aluminum chassis, the ThinkBook 14 Gen 6 laptop boasts an upgraded ergonomically redesigned keyboard. The keys are larger than previous generations and include a concave cap that curves to your fingertips — plus, the keyboard is made from 50% post-consumer recycled plastic. The touchpad is much larger than previous generations — so navigating feels smooth and easy. Plus, an F9 smart key lets you customize to open any frequently used app — or keep the default, which opens our Services page.

Plenty of ways to connect
The ThinkBook 14 Gen 6 laptop keeps you online with the latest superfast WiFi technology — even on crowded public platforms. Plus, ample USB ports ensure you can easily connect to other devices as needed. An HDMI port conveniently lets you hook up a monitor for dual displays. There’s even an ethernet port if you prefer to connect directly and not use WiFi. Whatever the situation warrants, you’ll be delighted with all the ways your ThinkBook can stay connected.

Tested to the extremes
We use the US Department of Defense's MIL-STD 810H standards to create a balance of reliability and durability for our ThinkBook laptops. We test against 26 procedures to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

Takes collaboration to new levels
With its FHD-infrared hybrid camera, the ThinkBook 14 Gen 6 laptop makes exceptional video calls. Rich, clear images on an even bigger screen (given the 16:10 aspect ratio) will make you feel like you’re in the same room as the people on the call. And with AI-based noise cancellation and Dolby Audio™, there’s no annoying background noise so people will hear you loud and clear — the same way you’ll hear them.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray:
This short summary of the Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 14, AMD Ryzen™ 7, 2 GHz, 14", 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray:
This is an auto-generated long summary of Lenovo ThinkBook 14 AMD Ryzen™ 7 7730U Laptop 14" WUXGA 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Gray based on the first three specs of the first five spec groups.

Lenovo ThinkBook 14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7730U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Design
Color name
Arctic Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB color space
NTSC
Color gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
7730U
Processor cores
8
Processor threads
16
Processor boost frequency
4.5 GHz
Processor frequency *
2 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Nordic
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Trial software
Office
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery life (max)
10.82 h
Continuous video playback time
14.23 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
12.3" (313.5 mm)
Depth
8.82" (224 mm)
Height
0.665" (16.9 mm)
Weight *
3.04 lbs (1.38 kg)
Brand Image Article code product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)