location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Evnia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27M2N3500NL/75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27M2N3500NL/75
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8721038002881
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 02:53:44
The date of the most recent change of the data-sheet in Icecat's system
Philips 27M2N3500NL/75 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LCD VA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 180 Hz 1 ms 300 cd/m² 5000:1
  • - Flicker-free technology
  • - 21.6 W
Long product name Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray :
The short editorial description of Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray

Fast VA Gaming monitor 27M2N3500NL Quad HD gaming monitor
More>>>
Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray:
The official marketing text of Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray as supplied by the manufacturer

This Fast VA monitor allows you to game with ultimate precision and speed at 180Hz. With sharp HDR quality imagery and Quad HD resolution guaranteed, this monitor produces an excellent all-around gaming experience.

Short summary description Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray:
This short summary of the Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Evnia 27M2N3500NL/75, 27", 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Gray

Long summary description Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray:
This is an auto-generated long summary of Philips Evnia 27M2N3500NL/75 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Gray based on the first three specs of the first five spec groups.

Philips Evnia 27M2N3500NL/75. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gray

Smart Crosshair: for better aim and more fun
Smart Crosshair: for better aim and more fun

Color of Crosshair is set by default. When Smart Crosshair is on, the color will change as complementary color to the background color. Smart Crosshair enhances the accuracy of aiming so you can spot the enemies more easily.

SmartImage game mode optimized for gamers
SmartImage game mode optimized for gamers

The new Philips gaming display has quick access OSD fine tuned for gamers, offering you multiple options."FPS" mode (First person shooting) improves dark themes in games, allowing you to see hidden objects in dark areas. "Racing" mode adapts display with fastest response time, high color, along with image adjustments. "RTS" mode (Real time strategy) has a special SmartFrame mode which enables highlighting of specific area and allows for size and image adjustments. Gamer 1 and Gamer 2 enable you to save personal customized settings based on different games, ensuring best performance.

EasySelect menu toggle key for quick on-screen menu access
EasySelect menu toggle key for quick on-screen menu access

The discreetly placed EasySelect Menu Toggle Key allows you to make quick and easy adjustments to monitor settings in the On-Screen Display menu.

LowBlue mode and Flicker-free easy-on-the eyes viewing
LowBlue mode and Flicker-free easy-on-the eyes viewing

Our LowBlue Mode and Flicker-free technology have been developed to reduce eye strain and fatigue often caused by long hours in front of a monitor.

Low input lag reduces time delay between devices to monitor
Low input lag reduces time delay between devices to monitor

Input lag is the amount of time that elapses between performing an action with connected devices and seeing the result on screen. Low input lag reduces the time delay between entering a command from your devices to monitor, greatly improve on playing twitch-sensitive video games, particularly important to whom plays fast-paced, competitive games.

180Hz refresh rates for ultra-smooth, brilliant images
180Hz refresh rates for ultra-smooth, brilliant images

You play intense, competitive gaming. You demand display with lag free, ultra-smooth images. This display redraws the screen image up-to 180 times per second, effectively faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them difficult targets to hit. With 180Hz frame rate, you get those critical missing images on the screen which shows enemy movement in ultra-smooth motion so you can easily target them. With ultra-low input lag and no screen tearing, this Philips display is your perfect gaming partner.

Crystalclear images with Quad HD 2560 x 1440 pixels
Crystalclear images with Quad HD 2560 x 1440 pixels

These Philips screens deliver Crystalclear, Quad HD 2560x1440 or 2560x1080 pixel images. Utilizing high performance panels with high density pixel count, enabled by high bandwidth sources like USB-C, Displayport, HDMI, these new displays will make your images and graphics come alive. Whether you are demanding professional requiring extremely detailed information for CAD-CAM solutions, using 3D graphic applications or a financial wizard working on huge spreadsheets, Philips displays will give you Crystalclear images.

High Dynamic Range (HDR) for more lifelike colorful visuals
High Dynamic Range (HDR) for more lifelike colorful visuals

High Dynamic Range delivers a dramatically different visual experience. With astonishing brightness, incomparable contrast and captivating color, images come to life with much greater brightness while also featuring much deeper, more nuanced darks. It renders a fuller palette of rich new colors never before seen on display, giving you a visual experience that engages your senses and inspires emotions.

SmartContrast for rich black details
SmartContrast for rich black details

SmartContrast is a Philips technology that analyzes the contents you are displaying, automatically adjusting colors and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

Fast VA Panel: For sharp imagery at high frame rates
Fast VA Panel: For sharp imagery at high frame rates

This feature is made for action-packed gameplay. Not only does it work four times faster than a conventional VA panel, but it also pairs well with high frame rates for the utmost gaming quality at rapid speeds with sharp imagery guaranteed.

0.5 ms ultra-fast speed for crisp image and smooth gameplay
0.5 ms ultra-fast speed for crisp image and smooth gameplay

Philips Evnia with 0.5 ms Smart MBR effectively eliminates smearing and motion blur, delivers shaper and precise visuals to enhance gaming experience. Fast-moving action and dramatic transitions will be rendered smoothly. Best choice for playing thrilling and twitch-sensitive games.

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
5000:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
180 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
0.5 ms
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Pixel density
108.79 ppi
Horizontal scan range
30 - 270 kHz
Vertical scan range
48 - 180 Hz
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Digital horizontal frequency
30 - 230 kHz
Digital vertical frequency
48 - 144 Hz
Display diagonal (metric)
27" (68.5 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
Colour gamut standard
DCI-P3
Color gamut
95%
sRGB coverage (typical)
127%
Adobe RGB coverage
92%
Display sRGB
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
VESA Adaptive Sync support
Yes
Component video sync
Separate sync
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Gray
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
HDCP
Yes
HDCP version
1.4/2.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
21.6 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 144015.7" (0 - 3658 m)
Non-operating altitude
144015.7 - 480000" (3658 - 12192 m)
Weight & dimensions
Width (with stand)
24.2" (615 mm)
Depth (with stand)
7.6" (193 mm)
Height (with stand)
18.2" (463 mm)
Weight (with stand)
9.57 lbs (4.34 kg)
Width (without stand)
24.2" (615 mm)
Depth (without stand)
2.4" (61 mm)
Height (without stand)
14.5" (369 mm)
Weight (without stand)
8.22 lbs (3.73 kg)
Packaging data
Package width
27.2" (690 mm)
Package depth
5.55" (141 mm)
Package height
16.5" (420 mm)
Package weight
15.2 lbs (6.88 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Manual
Yes
Sustainability
Sustainability compliance
Yes
Doesn't contain
Mercury, PVC/BFR
Other features
Brand specific technologies
Crosshair
Low input lag
Yes
Compatible operating systems
Mac OS X Windows 10 / 11
Exterior finish type
Textured
Picture enhancement
SmartImage game
Recyclable packaging material
100%
Regulatory Approvals
CB, CE mark, FCC Class B, ICES-003, EAC, EAEU RoHS, TUV/ISO9241-307, TÜV-TYPE, PSB, UKCA, EMF
Heavy metals free
Hg (mercury)
Delta E
2
EasyRead mode
Yes
LowBlue mode
Yes
Compliance certificates
RoHS
Mean time between failures (MTBF)
50000 h
Recycling data
Post-consumer recycled plastic
85%
Country Distributor
Australia 1 distributor(s)