Lenovo logo

Lenovo Yoga Slim 6 14IRH8 Intel® Core™ i5 i5-13500H Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5111
Info modified on:
27 Jun 2024, 15:48:40
Short summary description Lenovo Yoga Slim 6 14IRH8 Intel® Core™ i5 i5-13500H Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Lenovo Yoga Slim 6 14IRH8, Intel® Core™ i5, 14", 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Slim 6 14IRH8 Intel® Core™ i5 i5-13500H Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Lenovo Yoga Slim 6 14IRH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13500H. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 2.98 lbs (1.35 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.