Lenovo logo

Lenovo Tab M10 Plus (3rd Gen) 4G Qualcomm Snapdragon 128 GB 10.61" 6 GB Wi-Fi 5 (802.11ac) Android 12 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14553
Info modified on:
27 Jun 2024, 13:19:21
Short summary description Lenovo Tab M10 Plus (3rd Gen) 4G Qualcomm Snapdragon 128 GB 10.61" 6 GB Wi-Fi 5 (802.11ac) Android 12 Gray:

Lenovo Tab M10 Plus (3rd Gen), 10.61", 2000 x 1200 pixels, 128 GB, 6 GB, Android 12, Gray

Long summary description Lenovo Tab M10 Plus (3rd Gen) 4G Qualcomm Snapdragon 128 GB 10.61" 6 GB Wi-Fi 5 (802.11ac) Android 12 Gray:

Lenovo Tab M10 Plus (3rd Gen). Display diagonal: 10.61", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Qualcomm Snapdragon, Processor model: 680. Internal memory: 6 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.4 oz (465 g). Operating system installed: Android 12. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.