location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 2-in-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83DK001YYA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530401466 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 16:30:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No OS
  • - AMD Ryzen 7 8840HS (24MB Cache, 3.3GHz)
  • - 35.6 cm (14") WUXGA 1920 x 1200 OLED Touch
  • - 16GB (6400MHz) LPDDR5x-SDRAM & 1000GB SSD
Long product name Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray :
The short editorial description of Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray

AMD Ryzen 7 8840HS (24MB Cache, 3.3GHz), 16GB LPDDR5x-SDRAM, 1000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 OLED Touch, AMD Radeon 780M, WLAN, Webcam, No OS
More>>>
Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray:
The official marketing text of Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray as supplied by the manufacturer

Trusted Performance
Harness the pure speed and trusted performance of AMD Ryzen™ 8040 Series processors, designed to handle multitasking and creative tasks with ease. Experience the power of personal AI processing with AMD Ryzen™ AI built-in to create innovative and engaging content on-the-go. Equipped with AMD's latest smart power management features, you can work with efficient performance and take your creativity anywhere.

Angled to Perfection
Enjoy true creativity from every angle on the Yoga 7 2-in-1 laptop. Express yourself in tablet mode with the digital pen, display mode for your presentations, stand mode for hands-free bingeing, or do productive work on laptop mode with the generous trackpad. And the comfort edge unibody was mindfully designed for snug carries and holds.

Hear It. See It. Feel It.
The crisp visuals on an expansive display combined with the full-bodied sound of the Yoga 7 2-in-1 laptop, conjure perfect conditions to immerse yourself in movies and innovative projects. A greater range of colour gamut provides the most vibrant and realistic imagery, while Dolby Vision® fills the screen with unsurpassed details and intense contrasts. Plus, the front-firing speakers enhanced by Dolby Atmos® amplify powerful sound that totally submerges you. With a 10-point multi-touch glass panel, everything moves under your fingertips.

Goes the Extra Mile
In for a long session? We’ve got your back. The Yoga 7 2-in-1 laptop boasts all-day battery life so you won’t have to panic if a meeting goes long or miss the next big twist on the show you’re watching. When power does get low, you can fix it in a snap with Rapid Charge Express, which gives you two hours of battery life with just 15 minutes plugged in. You’ll also enjoy an array of ports for connecting accessories, high-res displays, additional storage, and more.

You Had Me at Hello
Plunge into your day instantly on Windows Hello via the Yoga 7 2-in-1 laptop’s 2MP FHD IR camera, which also ensures you look your best on video conference calls. Smart Noise Cancelling feature blocks unwanted external sound and pulls the focus to your voice, so everyone can listen to each other without distraction.

Sustainability Is Built in
The EPEAT® Gold-registered¹ and ENERGY STAR® rated Yoga 7 2-in-1 14" achieves Plastic-Free Packaging with its dry pressed paper pulp as cushioning and 100% bio-based bamboo fiber made system bag. It's built with 90% post-consumer recycled plastic in the power adapter case and 50% recycled aluminum in the bottom cover. All paper boxes used in packaging is FSC™-certified and made from other controlled material for less undesirable environmental impact. Yoga 7 2-in-1 14" offers Lenovo CO₂ Offset Service³.

1. EPEAT-registered where applicable — see http://www.epeat.net for registration status by country.

2. FSC License codes: C156624
3. Through the Lenovo CO₂ Offset Service, you can offset estimated emissions across the average lifecycle of your PC, help support climate action projects verified by the United Nations, Gold Standard®, Climate Action Reserve, and have full transparency of the contribution you are making towards the environment.

Specifications may vary depending upon region / model.

Short summary description Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray:
This short summary of the Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga 7 2-in-1, AMD Ryzen™ 7, 3.3 GHz, 14", 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray:
This is an auto-generated long summary of Lenovo Yoga 7 2-in-1 AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Gray based on the first three specs of the first five spec groups.

Lenovo Yoga 7 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 8840HS, Processor frequency: 3.3 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Product color: Gray

Design
Color name
Arctic Grey
Product type *
Hybrid (2-in-1)
Product color *
Gray
Form factor *
Convertible (Folder)
Housing material
Aluminum
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
100000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR True Black 500, Dolby Vision
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
8840HS
Processor cores
8
Processor threads
16
Processor boost frequency
5.1 GHz
Processor frequency *
3.3 GHz
Processor cache
24 MB
Processor cache type
L2 & L3
Processor base power
28 W
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
38 TOPs
NPU performance up to
16 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 780M
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Camera
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3×2 ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Accelerometer
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Slovenian
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
71 Wh
Battery life (max)
12.5 h
Continuous video playback time
19.5 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6 ErP Lot 26 MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
12.5" (317.7 mm)
Depth
8.75" (222.1 mm)
Height
0.655" (16.6 mm)
Weight *
3.28 lbs (1.49 kg)
Packaging content
Stylus pen
Yes