location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Carbon
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KC004VYA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530386084 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 09:58:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 5 125U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 32GB (6400MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee: 3-year, Courier or Carry-in + 3Y Premier Support WHB (CPN)
Long product name Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Intel Core Ultra 5 125U (12MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Intel Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

How Do You Show Respect for the Planet?

The Lenovo ThinkPad X1 Carbon Gen 12 (14ʺ Intel) laptop still uses carbon fiber for the chassis — but better yet some of that carbon fiber is recycled from post-industrial remnants and is used along with 90% recycled magnesium. Plus, the chassis, the battery pack, the speaker enclosure, and the power adapter all include recycled post-consumer content. And we don’t stop there. The packaging is 100% plastic-free and comprised in part with rapid-renewable materials made from bamboo-sugar-cane fiber.

Elevated Performance & Lasting Battery

The ThinkPad X1 Carbon Gen 12 boasts the world’s first laptop powered by Intel® Core™ Ultra processors, making it ideal for creating and on-the-go productivity. Enjoy optimized performance with workloads pushed to dedicated AI engines, including the low-power neural processing unit (NPU) for sustained tasks and resiliant battery life. Go ahead, turn on auto-framing or low-light enhancement for your online meetings, even when unplugged! Choose the Intel vPro® Evo™ Edition, for multilayer security, professional-grade performance, reliable stability, and complete management for IT.

Raise the Bar on Collaboration

A Communications Bar, positioned at the top of the display for easy laptop opening, houses two cameras (FHD / infrared (IR)) — or upgrade to the premium 8MP & IR Mobile Industry Processor Interface (MIPI) with Computer Vision — both options include a webcam privacy shutter. Additionally, two 360-degree mics with AI-based noise cancellation, combined with Dolby Voice® and Dolby Atmos® deliver a superb audio experience. Plus, the ThinkPad X1 Carbon Gen 12 is Zoom-certified. Make calls, listen to music, or watch a video and enjoy the sublime sounds.

You Spoke. We Listened: We’ve Redesigned Our Legendary Keyboard

Our redesigned ThinkPad keyboard now includes tactile markings to help people with visual impairments more easily find the correct keys. We’ve moved the fingerprint reader to the keyboard, resulting in a larger sensor for a better experience. Plus, our TrackPad is even larger now, at 120mm / 4.72ʺ. Our beloved red TrackPoint still lets you navigate — but with a double tap, it opens the ThinkPad TrackPoint Quick Menu to optimize audio-visuals, set alerts against muting, and even take notes with the Dictation Toolbar for handy speech-to-text transcription.

A Feast for the Eyes

Razor-thin bezels frame an optional stunning 14ʺ 2.8K OLED display with 120Hz refresh rate. Sharp, clear details make content pop and colors more vibrant than ever on the ThinkPad X1 Carbon Gen 12 laptop, especially when driven by optional high-performance Intel® Arc™ graphics. But perhaps the best part yet? It’s easy on the eyes with Eyesafe® certification, so you can put in the long hours to meet your deadlines and not worry about eye-strain and fatigue.

Engineered for a No-Compromise Experience

The Intel® Evo™ Edition, ThinkPad X1 Carbon Gen 12 laptop is engineered to do it all. Experience all-day battery life, instant wake, and best-in-class connectivity. No matter what tasks you tackle, this device is highly responsive. Plus, with Intel® Unison™, you can sync your laptop with any iOS or Android smartphone and then call or text, and even transfer files, photos, and videos all from the convenience of your PC.

Unleash Software Superpowers

Get the most out of your device with preinstalled Lenovo apps. Lenovo View is an AI-based camera app that enhances video quality and provides intelligent collaboration, privacy, and digital wellness features. Lenovo Vantage centralizes settings to safeguard data, automate updates, and improve performance — or Lenovo Commercial Vantage for IT manageability. We make it easier and safer to do your job well.

Stand Tough With Battle-Tested ThinkPad

We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Your Face. Your Fingerprint. Your Fortress.

Biometrics provide extra protection on the ThinkPad X1 Carbon Gen 12 laptop, from the fingerprint reader to facial recognition software. ThinkShield, our comprehensive suite of security solutions, boasts discrete Trusted Platform Module (dTPM) to safeguard critical data with encryption. Plus, AI-powered Intel® Threat Detection Technology helps prevent ransomware, cryptojacking, and more. When it comes to security and protecting your assets, we’ve got you covered!

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Carbon, Intel Core Ultra 5, 14", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Intel Core Ultra 5 125U Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Carbon. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 2.4 lbs (1.09 kg)

Design
Color name
Black, Paint
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Aluminum, Carbon fiber
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
125U
Processor cores
12
Processor threads
14
Processor boost frequency
4.3 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.3 GHz
Efficient-core Max Turbo Frequency
3.6 GHz
Low Power Efficient-core Max Turbo Frequency
2.1 GHz
Performance-core base frequency
1.3 GHz
Efficient-core base frequency
0.8 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Slovenian
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English, SER
Operating system installed *
Windows 11 Pro
Bundled software
Intel Connectivity Performance Suite
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor, SSD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
MIL-STD-810H military test passed ENERGY STAR 8.0 EPEAT Gold Registered ErP Lot 6/26 RoHS compliant TCO Certified 9.0 Intel Evo Platform Eyesafe Certified 2.0
Weight & dimensions
Width
12.3" (312.8 mm)
Depth
8.45" (214.8 mm)
Height
0.589" (15 mm)
Weight *
2.4 lbs (1.09 kg)
Brand Image Article code product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)