Lenovo logo

Lenovo IdeaPad Flex 5 Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16100
Info modified on:
21 Jun 2024, 09:44:56
Bullet Points Lenovo IdeaPad Flex 5 Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-1255U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch
  • - 16GB (4266MHz) LPDDR4x-SDRAM & 1000GB SSD
Guarantee:
1-year, Courier or Carry-in
Long product name Lenovo IdeaPad Flex 5 Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Intel Core i7-1255U (12MB Cache), 16GB LPDDR4x-SDRAM, 1000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home 64-bit

Lenovo IdeaPad Flex 5 Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Stylish & dynamic design
Keep up with a fast-changing world with the versatile IdeaPad Flex 5i Gen 7 (14'' Intel). Work and learn in laptop mode, enjoy entertainment in tent mode, use stand mode for presentations, or read comfortably in tablet mode. Its 360° hinge is tested more than 25,000 times to ensure durability. Incredibly portable at just 17.4mm / 0.69” and 1.6kg, it's available in three colours.

Crystal-clear colour
Enjoy rich image quality on up to an OLED 2.8K display, with 16:10 aspect ratio providing more screen real estate, DCI-P3 for better contrast, and 400 nits of brightness. TÜV-certified low blue-light reduction eases eyestrain without sacrificing colour accuracy, so you enjoy both image quality and ergonomic comfort.

Unhinged performance
The IdeaPad Flex 5i Gen 7 (14'' Intel) is versatile, portable, and powerful. Up to a 12th Gen Intel® Core™ i7 processor gives you seamless streaming, content creation, and entertainment. With up to 16GB memory and 1TB PCIe 4.0 SSD storage, you can multitask and save your files with ease. While in the background, Intelligent Cooling keeps temperatures—and noise levels—low.

Thunderous productivity
Intel® Thunderbolt™ 4.0 technology assures smooth power delivery to other devices and high-speed data transfers, The IdeaPad Flex 5i Gen 7 also offers Rapid Charge Boost—2 hours’ use on just 15 minutes of charging—while a fingerprint reader provides private, secure login. With the optional standard Lenovo pen, you can also draw, sketch, or annotate documents on screen. Standard Lenovo Pen is optional, not supplied.

Unfettered collaboration
When it’s time to collaborate, the IdeaPad Flex 5i Gen 7 (14” Intel) has your back. Video conferencing works better with tailored audio and reduced background noise. Two microphones pick up your voice more clearly, Dolby Audio™ optimizes sound, and Smart Noise Cancelling filters out the babble so you can focus more on listening to what matters.

Specifications may vary depending upon region / model.

Short summary description Lenovo IdeaPad Flex 5 Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Lenovo IdeaPad Flex 5, Intel® Core™ i7, 14", 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo IdeaPad Flex 5 Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 14" Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Lenovo IdeaPad Flex 5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.