location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21L6S0V100
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 11:07:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 5 PRO 7535U (19MB Cache, 2.9GHz)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Guarantee: 3Y Onsite
Long product name Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black :
The short editorial description of Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

AMD Ryzen 5 PRO 7535U (19MB Cache, 2.9GHz), 32GB DDR5-SDRAM, 1000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, AMD Radeon 660M, LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:
The official marketing text of Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black as supplied by the manufacturer

Be Inspired
Want a laptop that offers inspiring performance at an even more inspiring price point? The new Lenovo ThinkPad L14 Gen 5 delivers productivity for any business, boasting AI-accelerated features, augmented repairability, and an enhanced user experience. Powered by the AMD Ryzen™ PRO 7030 Series processor with AMD Radeon™ graphics for proven performance and professional technologies, this lightweight, ultraportable device empowers you to excel.

Boosting the Circular Economy
The ThinkPad L14 Gen 5 is proud to be part of the growing right-to-repair movement. In fact, for its ease of maintenance and remarkable do-it-yourself serviceability, this laptop boasts an industry-leading 9/10 on the iFixit Repairability Score. With a vast array of customer replaceable units (CRUs), it’s easy to swap upgrade components or extend the lifecycle of your device with a simple repair. You can trust our support services to keep your system — and by default, your business — up and running.

Next Level Communication
A Communications Bar, positioned at the top of the display for easy laptop opening, houses up to two cameras if you choose the infrared option, and a webcam privacy shutter. Additionally, two 360-degree mics with noise cancellation, combined with Dolby Audio™ deliver a superb audio experience. What’s more, with Lenovo View preloaded software, you can elevate your video calls with background blur, low-light enhancement, and more — plus, auto-framing keeps you in the center of the frame and well-positioned for maximum impact.

Blend of Innovation & Environmental Commitment
At Lenovo, we’re committed to making a positive impact on our environment. ThinkPad L14 Gen 5 laptop uses 50% recycled aluminum for the top cover and 50% post-consumer content (PCC) recycled plastic in the bottom cover. The speaker enclosure, battery casing, and AC adapter are all comprised of 90% PCC, while the keyboard frame uses 60% PCC. Keycaps use 70-85% (depending upon backlighting). What’s more, our packaging is Forest Stewardship Council® (FSC)-certified and is 100% recycled and plastic-free.

Shine With Clarity & Vibrancy
As another industry first, we’ve enabled 3M optical solutions on the ThinkPad L14 Gen 5 laptop. The 3M optical solutions elevates brightness by 33%, while simultaneously lowering power consumption by and improving battery life by 20% over the previous generation. You’ll enjoy vibrant visuals, sharper contrasts, and breathtaking clarity — even in bright outdoor settings — without taking a hit on your battery life! Whether you’re on a conference call, or watching a video, you’re sure to appreciate the future of visual excellence.

Accessible Design
Setting the standard for broad accessibility, our redesigned ThinkPad keyboard now includes tactile markers on the most common keys for improved discoverability, as well as an LED braille bump to easily indicate the charging port location. The fingerprint reader is paired with the power button for an easier experience. We’ve even increased the size of our TrackPad to 120mm / 4.72″. Our iconic red TrackPoint still lets you navigate — but with a double tap, it opens a customizable TrackPoint Quick Menu to optimize audio-video settings.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This short summary of the Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L14, AMD Ryzen™ 5 PRO, 2.9 GHz, 14", 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Lenovo ThinkPad L14 AMD Ryzen™ 5 PRO 7535U Laptop 14" WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L14. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 7535U, Processor frequency: 2.9 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Home. Product color: Black

Design
Color name
Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB color space
NTSC
Color gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor generation
AMD Ryzen 5 7th Gen
Processor model *
7535U
Processor cores
6
Processor threads
12
Processor boost frequency
4.55 GHz
Processor frequency *
2.9 GHz
Processor cache
19 MB
Processor cache type
L3
Processor base power
28 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon 660M
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Qualcomm
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3×2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
57 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
ENERGY STAR® 8.0 EPEAT™ Gold Registered[3] ErP Lot 6 ErP Lot 26 RoHS compliant TCO Certified 9.0
Weight & dimensions
Width
12.4" (313.7 mm)
Depth
8.9" (226 mm)
Height
0.745" (18.9 mm)
Weight *
3.11 lbs (1.41 kg)