location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M75s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11JB0038PB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528732480 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:54:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - AMD Ryzen 3 PRO 4350G (4MB Cache, 3.8GHz)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Guarantee: 3-year, Onsite
Long product name Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black :
The short editorial description of Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

AMD Ryzen 3 PRO 4350G (4MB Cache, 3.8GHz), 8GB DDR4-SDRAM, 256GB SSD, DVD±RW, AMD Radeon Graphics, LAN, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:
The official marketing text of Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black as supplied by the manufacturer

Power to work

The ThinkCentre M75s Gen 2 desktop will breeze through your toughest tasks with up to an AMD Ryzen™ 7 PRO processor and up to 128GB DDR4 memory. Multitask, create content, and crunch data easily, improving productivity and the bottom line.

Steadfast security

The Thinkcentre M75s Gen 2 small form factor desktop’s discrete Trusted Platform Module (dTPM) chip encrypts critical information and enables hardware authentication. BIOS-based Smart USB Protection prevents unauthorized access via peripheral. And AMD GuardMI technology enables power-on-to-power-off data protection with a co-processor inside the AMD Ryzen™ PRO CPU.

Convenience guaranteed

The ThinkCentre M75s Gen 2 SFF offers plenty of convenient features to help users be more comfortable and productive. A rapid-charging USB port enables fast data transmission and device charging, even when the PC is in sleep mode. Turn on the desktop with a simple key stroke. Connect multiple peripherals to a variety of ports, for seamless multitasking. Easily manage updates, diagnostics, and security from a remote location.

Energy-efficient and reliable

The M75s Gen 2 has a minimal footprint on the environment as well as on your desk. It meets global sustainability standards for Energy Star® 8.0, EPEAT® Silver, and TCO 8.0. And it’s designed and rigorously tested for durability and reliability.

Short summary description Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:
This short summary of the Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M75s, 3.8 GHz, AMD Ryzen™ 3 PRO, 8 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M75s AMD Ryzen™ 3 PRO 4350G 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M75s. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 3 PRO, Processor model: 4350G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3 PRO
Processor model *
4350G
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.8 GHz
Processor cache
4 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
DisplayPorts quantity
2
DisplayPort version
1.4
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
SFF
Volume
8.2 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Viewing window
No
Performance
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
English, Polish
Power
Power supply *
260 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Certification
MIL-STD-810H ENERGY STAR 8.0 EPEAT Silver Registered ErP Lot 3 RoHS compliant TCO Certified 8.0
Weight & dimensions
Width *
3.64" (92.5 mm)
Depth *
11.7" (297.7 mm)
Height *
13.4" (339.5 mm)
Weight *
11.7 lbs (5.3 kg)
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired