DELL logo

DELL Precision 3680 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29345
Info modified on:
09 Sept 2024, 14:26:25
Bullet Points DELL Precision 3680 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Tower Workstation Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-14700 (33MB Cache)
  • - NVIDIA RTX 2000 Ada (16GB GDDR6)
  • - 32GB DDR5-SDRAM (2 x 16) & 1000GB SSD
Guarantee:
3 Years Basic Onsite
Long product name DELL Precision 3680 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Tower Workstation Black:

Intel Core i7-14700 (33MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, Intel UHD Graphics 770, NVIDIA RTX 2000 Ada (16GB GDDR6), LAN, Windows 11 Pro 64-bit

DELL Precision 3680 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Tower Workstation Black:

Exceptionally scalable performance in an entry tower design
The new 3680 Tower is Dell's fastest workstation for single-threaded tasks, featuring new 14th Gen Intel® Core™ processors with Unlimited Turbo Duration.

Short summary description DELL Precision 3680 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Tower Workstation Black:

DELL Precision 3680, Intel® Core™ i7, i7-14700, 32 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description DELL Precision 3680 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Tower Workstation Black:

DELL Precision 3680. Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA RTX 2000 Ada. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL Precision 3680 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Tower Workstation Black 0XRTK:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.