Iqua Headset BHS-701 Wireless Bluetooth Black, Yellow

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35799
Info modified on:
21 Oct 2022, 10:14:32
Long product name Iqua Headset BHS-701 Wireless Bluetooth Black, Yellow:

BHS-701 is a light-weight, portable stereo headset with a sporty grey and orange design, making it easy to talk, communicate, and enjoy music handsfree.

Short summary description Iqua Headset BHS-701 Wireless Bluetooth Black, Yellow:

Iqua Headset BHS-701, Wireless, 20 - 20000 Hz, 2.93 oz (83 g), Headset, Black, Yellow

Long summary description Iqua Headset BHS-701 Wireless Bluetooth Black, Yellow:

Iqua Headset BHS-701. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 2.93 oz (83 g). Product color: Black, Yellow

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.