location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27E1N1300A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27E1N1300A
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 16:56:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 27" LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 100 Hz 4 ms 250 cd/m² 1300:1
  • - Flicker-free technology
  • - E 18.8 W
Long product name Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Monitor 27E1N1300A Full HD LCD display
More>>>
Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

This monitor is made to keep you connected. With features like USB-C 3.2 with power delivery, users can charge their linked device and work seamlessly, all with one cable. In addition, the singular cable makes for a clean workspace.

Short summary description Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 1000 series 27E1N1300A, 27", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Philips 1000 series 27E1N1300A computer monitor 27" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Philips 1000 series 27E1N1300A. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1300:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.0123 x 0.0123" (0.311 x 0.311 mm)
Pixel density
81.59 ppi
Horizontal scan range
30 - 115 kHz
Vertical scan range
48 - 100 Hz
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Display diagonal (metric)
27" (68.6 cm)
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
Colour gamut standard
sRGB
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Fast charging
Yes
Fast charging technology
Power Delivery 3.0
VESA Adaptive Sync support
Yes
Component video sync
Separate sync
Flicker-free technology
Yes
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura, Mac OS X 14.0 Sonoma
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Home
Product color *
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
Audio output
Yes
Headphone out *
No
HDCP
Yes
HDCP version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Power consumption (typical) *
18.8 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 144015.7" (0 - 3658 m)
Non-operating altitude
144015.7 - 480000" (3658 - 12192 m)
Packaging content
Stand included
Yes
Cables included
HDMI, USB Type-C to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
24.3" (617 mm)
Depth (with stand)
1.81" (46 mm)
Height (with stand)
14.1" (357 mm)
Weight (with stand)
9.9 lbs (4.49 kg)
Width (without stand)
24.3" (617 mm)
Depth (without stand)
8.31" (211 mm)
Height (without stand)
18" (457 mm)
Weight (without stand)
8.97 lbs (4.07 kg)
Packaging data
Package width
27.2" (690 mm)
Package depth
5.55" (141 mm)
Package height
17.9" (455 mm)
Package weight
15.8 lbs (7.18 kg)
Package type
Box
Sustainability
Sustainability compliance
Yes
Doesn't contain
Mercury, PVC/BFR
Other features
USB Power Delivery revision
3.0
Picture enhancement
SmartImage game
Adaptive synchronization
Yes
EasyRead mode
Yes
LowBlue mode
Yes
Mean time between failures (MTBF)
50000 h