location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Klip Xtreme SlimSurfer mouse Ambidextrous RF Wireless Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Klip Xtreme Check ‘Klip Xtreme’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimSurfer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KMW-415BK
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Klip Xtreme’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Klip Xtreme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Klip Xtreme SlimSurfer mouse Ambidextrous RF Wireless Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ireless 4-button optical mouse with comfortable ergonomic design
  • - Silent mouse with 90% less noise than traditional input devices
  • - 2.4 GHz technology with an effective range of up to 33 ft
  • - Light and ultra-portable
  • - Slim and sleek design
  • - Ambidextrous design for versatile use
  • - Made of quality materials, for an enhanced feel and control
  • - Adjustable resolution of 800, 1200 or 1600 dpi to match your needs
  • - HD optical sensor for high precision
  • - On/off switch to help you save battery life
  • - Storage compartment to protect the USB receiver from loss and damage
  • - Compatible with Microsoft Windows OS and macOS
  • - Works with 1 provided AA battery
Guarantee: 1 year
Long product name Klip Xtreme SlimSurfer mouse Ambidextrous RF Wireless Optical 1600 DPI :
The short editorial description of Klip Xtreme SlimSurfer mouse Ambidextrous RF Wireless Optical 1600 DPI

800/1200/1600, Optical, 2.4 GHz, AA battery
More>>>
Short summary description Klip Xtreme SlimSurfer mouse Ambidextrous RF Wireless Optical 1600 DPI:
This short summary of the Klip Xtreme SlimSurfer mouse Ambidextrous RF Wireless Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Klip Xtreme SlimSurfer, Ambidextrous, Optical, RF Wireless, 1600 DPI, Black

Long summary description Klip Xtreme SlimSurfer mouse Ambidextrous RF Wireless Optical 1600 DPI:
This is an auto-generated long summary of Klip Xtreme SlimSurfer mouse Ambidextrous RF Wireless Optical 1600 DPI based on the first three specs of the first five spec groups.

Klip Xtreme SlimSurfer. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product color: Black