location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83E20078IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153165384 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 15:48:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core Ultra 7 155H (24MB Cache)
  • - 36.8 cm (14.5") 2.8K 2880 x 1800 OLED, NVIDIA GeForce RTX 4050 (6GB GDDR6)
  • - 32GB (7467MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee: 2-year, Courier or Carry-in
Long product name Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal :
The short editorial description of Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal

Intel Core Ultra 7 155H (24MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 36.8 cm (14.5") 2.8K 2880 x 1800 OLED, Intel Arc Graphics, NVIDIA GeForce RTX 4050 (6GB GDDR6), WLAN, Not supported, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal:
The official marketing text of Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal as supplied by the manufacturer

Brings Your A Game
Expand every capability with mind-blowing performance with up to the latest Intel® Core™ Ultra processors, a dedicated engine to help you unlock AI experiences. Boosted with Lenovo X Power, it pushes the boundaries of your creativity by cranking up CPU and GPU to run on maximum performance with raw, well-cooled power.

Makes Everyday Even Smarter
Lenovo AI Engine+ expands your capabilities in ways you can’t imagine. It intuitively recognizes what creative software you’re in and optimizes processing performance, battery life, and cooling efficiency. From rendering effects to producing music to transcoding videos, your go-to apps run faster and smoother. Fuel your imagination even further on the Yoga Pro 7i with the ingenious Creator Zone, which generates compelling tailored images based on the content you feed it.

Treats Your Eyes to Perfection
The Yoga Pro 7i puts your creativity on full display with its 14.5" 3K PureSight Pro screen. Whether you’re watching a gripping movie or poring over architectural designs, Microsoft Auto Colour Management (ACM) intelligently toggles between 100% sRGB and P3 colour gamuts to ensure the best colour quality possible. You’ll also enjoy up to Delta E<1 colour accuracy, so every pixel is reproduced with consistent precision. Video playback is amazingly smooth and workflow incredibly fluid, thanks to a refresh rate of up to 120Hz.

Does Whatever You Dream
Unleash your creativity and unlock the AI advantage with up to NVIDIA® GeForce RTX™ 4060 Series graphics, featuring dedicated ray tracing, AI, and video hardware. Experience hyper-realistic graphics with advanced ray tracing and DLSS. Enjoy time-saving AI acceleration in top creative apps. And gain exclusive access to the NVIDIA Studio suite of tools. Alternatively, use the high performance Intel® Arc™ graphics to enjoy accelerated creation and immersive high-res gaming, even while on-the-go.

Best of Everything
Take your work and creativity to the next level with Premium Suite on the Yoga Pro 7i. Submerge into full-bodied sound on four Dolby Atmos®-optimized speakers and be heard loud and clear through the four noise-cancelling microphones. Capture your inspirations swiftly and intuitively on the 1.5mm dish keycap Yoga Keyboard with an enlarged silent trackpad.

Stylish as it is powerful
The Yoga Pro 7i gives you power, portability, and connectivity wherever and whenever you want it. Engineered to be held and carried comfortably, it’s extraordinarily thin and light despite its powerful internals. Choose your colour from the stylish Luna Grey or tranquil Tidal Teal – it’s your statement to make. It’s also equipped with a wide range of ports, so you can connect to any peripherals you need to complete your Yoga creator ecosystem.

Sustainability is Built In. And Out.
The EPEAT® Gold-registered¹ and ENERGY STAR® rated Yoga Pro 7 14,5" achieves Plastic-Free Packaging and offers Lenovo CO₂ Offset Service². It's built with 50% recycled aluminum in the bottom cover and 50% post-consumer recycled plastic in the keyboard. All paper boxes used in packaging is FSC™-certified and made from other controlled material³

1EPEAT-registered where applicable — see www.epeat.net for registration status by country.
2Through the Lenovo CO₂ Offset Service, you can offset estimated emissions across the average lifecycle of your PC, help support climate action projects verified by the United Nations, Gold Standard®, Climate Action Reserve, and have full transparency of the contribution you are making towards the environment.
3FSC License codes: C156624

We’ve Got Your Back
Premium Care Plus is an elevated customer support service that offers your devices extra care, coverage, and security. Get prompt, personal service from expert technicians 24 hours a day, seven days a week. Face life’s thrills and spills head on with assurance from Accidental Damage Protection. Performance issues and malware attacks are taken care of by Smart Performance. Having battery trouble? Sealed Battery Warranty* ensures you keep going with replacements. And with Data Migration Transfer, all your data and PC settings can be transferred in one step.

Enjoy 3 months of Xbox Game Pass on Lenovo Yoga devices
Play over 100 high-quality games with your new Lenovo Yoga laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller.

Specifications may vary depending upon region / model. Product images may differ from the latest design, but specifications remain unchanged.

Short summary description Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal:
This short summary of the Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Pro 7, Intel Core Ultra 7, 14.5", 2880 x 1800 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal:
This is an auto-generated long summary of Lenovo Yoga Pro 7 Intel Core Ultra 7 155H Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Teal based on the first three specs of the first five spec groups.

Lenovo Yoga Pro 7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 14.5", HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product color: Teal

Design
Color name
Tidal Teal
Product type *
Laptop
Product color *
Teal
Form factor *
Clamshell
Housing material
Aluminum
Market positioning
Performance
Display
Display diagonal *
14.5"
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Anti-glare screen
No
Display brightness
400 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
120 Hz
Contrast ratio (typical)
1000000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR True Black 500, Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155H
Processor cores
16
Processor threads
22
Processor boost frequency
4.8 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.5 GHz
Performance-core base frequency
1.4 GHz
Efficient-core base frequency
0.9 GHz
Low Power Efficient-core Base Frequency
700 MHz
Performance-core boost frequency
1.4 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7467 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Intel® Optane™ Memory module installed
No
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4050
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
Not supported
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Bluetooth Low Energy (BLE)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
English, Italian
Trial software
Office
Operating system installed *
Windows 11 Home
Bundled software
Office Trial
Processor special features
Intel® Evo™ Platform Verified
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
73 Wh
Battery life (max)
10.4 h
Continuous video playback time
20.8 h
Fast charging
Yes
Power
AC adapter power
140 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
ErP Lot 6 ErP Lot 26 Intel Evo Platform Eyesafe Certified 2.0 TÜV Rheinland Low Blue Light (Hardware Solution) MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
12.8" (325.5 mm)
Depth
8.92" (226.5 mm)
Height
0.654" (16.6 mm)
Weight *
3.51 lbs (1.59 kg)
Other features
Warranty period
2 year(s)