location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rocstor Y10P022-B1 mouse Home Ambidextrous USB Type-A Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rocstor Check ‘Rocstor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y10P022-B1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y10P022-B1
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Rocstor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rocstor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rocstor Y10P022-B1 mouse Home Ambidextrous USB Type-A Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silent Click Technology: Minimizes noise, making it perfect for quiet environments like libraries and open offices
  • - High-Definition Optical Sensor: Offers a 1200 dpi resolution for precise and effortless cursor control
  • - Ergonomic Contoured Design: Specially crafted to fit both right and left hands, reducing hand and wrist strain
  • - Plug & Play Convenience: Easy to set up without any software, just connect via USB and start using it right away
  • - Extended Cable Length: Comes equipped with a 6ft cable to accommodate various workspace setups
  • - Wide Compatibility: Works smoothly with Windows® 11, 10, 8.1, 8, 7, and macOS
Guarantee: 2-Year
Long product name Rocstor Y10P022-B1 mouse Home Ambidextrous USB Type-A Optical 1200 DPI :
The short editorial description of Rocstor Y10P022-B1 mouse Home Ambidextrous USB Type-A Optical 1200 DPI

Premium QM1 USB Wired Silent Clicking Mouse – 1200 dpi High-definition Optical – 3 Button – Plug & Play
More>>>
Short summary description Rocstor Y10P022-B1 mouse Home Ambidextrous USB Type-A Optical 1200 DPI:
This short summary of the Rocstor Y10P022-B1 mouse Home Ambidextrous USB Type-A Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Rocstor Y10P022-B1, Ambidextrous, Optical, USB Type-A, 1200 DPI, Black

Long summary description Rocstor Y10P022-B1 mouse Home Ambidextrous USB Type-A Optical 1200 DPI:
This is an auto-generated long summary of Rocstor Y10P022-B1 mouse Home Ambidextrous USB Type-A Optical 1200 DPI based on the first three specs of the first five spec groups.

Rocstor Y10P022-B1. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Country Distributor
United States 1 distributor(s)