location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16B1P3302D/75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16B1P3302D/75
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 03:38:51
The date of the most recent change of the data-sheet in Icecat's system
Philips 16B1P3302D/75 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
16B1P3302D/75_QSG_en_GB (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15.6" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 700:1
  • - Flicker-free technology
  • - C 6.2 W
Long product name Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black

Business Monitor 16B1P3302D Portable monitor
More>>>
Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

This monitor is portable, lightweight, and perfectly suited for improving workflow productivity when traveling. While on the road, the Dual USB-C feature facilitates sharing and presenting material or running a multi-screen setup.

Short summary description Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series 16B1P3302D/75, 15.6", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Philips 3000 series 16B1P3302D/75 computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Philips 3000 series 16B1P3302D/75. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black

LowBlue mode and Flicker-free easy-on-the eyes viewing
LowBlue mode and Flicker-free easy-on-the eyes viewing

Our LowBlue Mode and Flicker-free technology have been developed to reduce eye strain and fatigue often caused by long hours in front of a monitor.

IPS LED wide view technology for image and color accuracy
IPS LED wide view technology for image and color accuracy

IPS displays use an advanced technology which gives you extra wide viewing angles of 170/170 degree, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS displays gives you remarkably crisp images with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.

16:9 Full HD display for crisp detailed images
16:9 Full HD display for crisp detailed images

Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colors expect a true to life picture.

SmartImage presets for easy optimized image settings
SmartImage presets for easy optimized image settings

SmartImage is an exclusive leading edge Philips technology that analyzes the content displayed on your screen and gives you optimized display performance. This user friendly interface allows you to select various modes like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimizes the contrast, color saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

Continuous tilt stand to fit your viewing needs
Continuous tilt stand to fit your viewing needs

Our continuous tilt stand bends from 0 to 90 degrees with the kind of flexibility to allow you to get comfortable anywhere you need to keep up with your work.

Lightweight and foldable design for portability
Lightweight and foldable design for portability

Enjoy a clean, portable, dual-screen workstation. The soft, smooth, pliable USB-C cable is designed to be easy to carry and fit in any bag.

Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
700:1
Contrast ratio (dynamic)
50000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colors *
16.2 million colors
Pixel pitch
0.00706 x 0.00706" (0.179 x 0.179 mm)
Pixel density
141 ppi
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
13.5" (34.4 cm)
Viewable size, vertical
7.64" (19.4 cm)
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
sRGB coverage (typical)
65%
NTSC coverage (typical)
46%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Design
Product color *
Black
Ports & interfaces
Number of USB Type-C upstream ports quantity
2
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
No
Audio output
Yes
Ports & interfaces
Headphone out *
No
HDCP
Yes
HDCP version
1.4/2.2
Ergonomics
VESA mounting *
Yes
Pivot
Yes
Pivot angle
0 - 90°
Tilt adjustment
Yes
Tilt angle range
0 - 90°
Power
Energy efficiency class (SDR) *
C
Energy efficiency class (HDR) *
Not available
Power consumption (typical) *
6.2 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
4.4 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
14.1" (359 mm)
Depth (with stand)
4.69" (119 mm)
Height (with stand)
9.13" (232 mm)
Weight (with stand)
2.27 lbs (1.03 kg)
Packaging data
Package width
15.9" (404 mm)
Package depth
4.06" (103 mm)
Package height
11.1" (281 mm)
Package weight
4.59 lbs (2.08 kg)
Sustainability
Doesn't contain
PVC/BFR
Other features
Compatible operating systems
Mac OS X sRGB Windows 11 / 10 / 8.1 / 8
Exterior finish type
Textured
Recyclable packaging material
100%
Heavy metals free
Hg (mercury)
Certification
CB TUV/GS TUV Ergo CU-EAC EAEU RoHS CE Mark FCC Class B ICES-003 cETLus