location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 14.5" Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 7 14Q8X9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83ED002XMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153997664 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 15:09:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 14.5" Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Qualcomm Snapdragon X1E-78-100 (42MB Cache)
  • - 36.8 cm (14.5") 3K 2944 x 1840 OLED Touch
  • - 16GB (8448MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee: 2-year, Courier or Carry-in + CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 14.5" Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue :
The short editorial description of Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 14.5" Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue

Qualcomm Snapdragon X1E-78-100 (42MB Cache), 16GB LPDDR5x-SDRAM, 1000GB SSD, 36.8 cm (14.5") 3K 2944 x 1840 OLED Touch, Qualcomm Adreno GPU, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Short summary description Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 14.5" Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue:
This short summary of the Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 14.5" Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Slim 7 14Q8X9, Qualcomm Snapdragon, 14.5", 2944 x 1840 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 14.5" Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue:
This is an auto-generated long summary of Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 14.5" Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue based on the first three specs of the first five spec groups.

Lenovo Yoga Slim 7 14Q8X9. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100. Display diagonal: 14.5", HD type: 3K, Display resolution: 2944 x 1840 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Home. Product color: Blue

Design
Color name
Cosmic Blue
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Housing material
Aluminum
Market positioning
Consumer
Display
Display diagonal *
14.5"
Display resolution *
2944 x 1840 pixels
Touchscreen *
Yes
HD type
3K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Anti-glare screen
No
Display brightness
500 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
90 Hz
Contrast ratio (typical)
100000:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor generation
Snapdragon X Elite (X1E)
Processor model *
X1E-78-100
Processor cores
12
Processor threads
12
Processor boost frequency
3.4 GHz
Processor cache
42 MB
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
NPU performance up to
45 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8448 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Intel® Optane™ Memory module installed
No
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Qualcomm
Discrete graphics card *
No
On-board graphics card family
Qualcomm Adreno
On-board graphics card model *
Qualcomm Adreno GPU
Audio
Audio system
Dolby Atmos
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
Bluetooth Low Energy (BLE)
No
WWAN
Not installed
Ports & interfaces
USB4 Gen 3×2 ports quantity
3
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Qualcomm SoC
Ambient light sensor
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Keyboard language
Belgian
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Continuous video playback time
22.8 h
Browsing time (Wi-Fi)
15.1 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Supervisor, HDD, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
ENERGY STAR 8.0 EPEAT Gold Registered ErP Lot 6 ErP Lot 26 RoHS compliant MIL-STD-810H Eyesafe Certified 2.0 TÜV Rheinland Low Blue Light (Hardware Solution)
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
12.8" (325 mm)
Depth
8.86" (225.2 mm)
Height
0.508" (12.9 mm)
Weight *
2.82 lbs (1.28 kg)
Packaging content
Interface adapters included
USB Type-C - VGA, USB Type-C male - 3.5 mm female, USB Type-C male - HDMI female, USB Type-C male - USB Type-A female
Other features
Warranty period
2 year(s)
Technical details
Box contents
Lenovo USB-C 4-in-1 Hub