location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

A4Tech Fstyler FG35 mouse Office Right-hand RF Wireless Optical 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
A4Tech Check ‘A4Tech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fstyler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FG35
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FG35BRONZE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711421947855
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘A4Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by A4Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points A4Tech Fstyler FG35 mouse Office Right-hand RF Wireless Optical 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 2000 DPI Black, Bronze
  • - Right-hand RF Wireless 590.6" (15 m)
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries
  • - 1 AA Alkaline
Long product name A4Tech Fstyler FG35 mouse Office Right-hand RF Wireless Optical 2000 DPI :
The short editorial description of A4Tech Fstyler FG35 mouse Office Right-hand RF Wireless Optical 2000 DPI

2.4GHz, 92 g, 1000/1600/2000 DPI, Bronze
More>>>
Short summary description A4Tech Fstyler FG35 mouse Office Right-hand RF Wireless Optical 2000 DPI:
This short summary of the A4Tech Fstyler FG35 mouse Office Right-hand RF Wireless Optical 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

A4Tech Fstyler FG35, Right-hand, Optical, RF Wireless, 2000 DPI, Black, Bronze

Long summary description A4Tech Fstyler FG35 mouse Office Right-hand RF Wireless Optical 2000 DPI:
This is an auto-generated long summary of A4Tech Fstyler FG35 mouse Office Right-hand RF Wireless Optical 2000 DPI based on the first three specs of the first five spec groups.

A4Tech Fstyler FG35. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product color: Black, Bronze