location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS Oryx JR Laptop stand Aluminum, Silver 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oryx JR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST10411JR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0601577559092 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 08:27:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
STANDIVARIUS ST10411JR user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS Oryx JR Laptop stand Aluminum, Silver 17"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - specialised 2 in 1 hybrid laptop and tablet stand for kids
  • - height adjustable to suit individual needs
  • - in-line document holder to avoid neck pain
  • - small footprint when in use on a desk
  • - designed to fit the majority of laptops and tablets
  • - ideal for work and study at school / home
  • - light and thin when folded, passes unnoticed in a school bag
  • - Lifetime warranty
  • - ZERO WASTE packaging: 100% recycled/recyclable paper for product packaging
Long product name STANDIVARIUS Oryx JR Laptop stand Aluminum, Silver 17" :
The short editorial description of STANDIVARIUS Oryx JR Laptop stand Aluminum, Silver 17"

standivarius Oryx JR - Specialised Ergonomic Laptop / Tablet 2 in 1 Stand with in-line Document Holder for Children (10-14 y)
More>>>
Short summary description STANDIVARIUS Oryx JR Laptop stand Aluminum, Silver 17":
This short summary of the STANDIVARIUS Oryx JR Laptop stand Aluminum, Silver 17" data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS Oryx JR, Laptop stand, Aluminum, Silver, Aluminum, 17", 12.1 lbs (5.5 kg), 0 - 52°

Long summary description STANDIVARIUS Oryx JR Laptop stand Aluminum, Silver 17":
This is an auto-generated long summary of STANDIVARIUS Oryx JR Laptop stand Aluminum, Silver 17" based on the first three specs of the first five spec groups.

STANDIVARIUS Oryx JR. Product type: Laptop stand, Product color: Aluminum, Silver, Material: Aluminum. Tilt angle range: 0 - 52°. Width: 7.87" (200 mm), Depth: 0.0945" (2.4 mm), Height: 8.27" (210 mm). Package width: 12.4" (315 mm), Package depth: 8.66" (220 mm), Package height: 0.197" (5 mm). Packaging content: Laptop stand and travel sleeve

Reasons to buy Standivarius Oryx JR








Ergonomic Design for Improved Posture:


The Oryx JR raises the laptop/tablet to eye level, reducing neck and shoulder strain, and promoting a more ergonomic posture. This setup helps prevent long-term health issues and ensures comfort during extended use.








2-in-1 Laptop and Tablet Stand for Students under 14:


The Oryx JR is designed with younger users in mind, providing a dual-function stand that supports both laptops and tablets for students under 14. Encourages healthy posture and ergonomic habits from a young age.















Portable and Adjustable:


Lightweight and designed for easy portability, the Oryx JR stand can be effortlessly carried to the school or while traveling. Its adjustable height and angle settings accommodate various learning environments, making it ideal for students.







Sturdy and Stable Design:


Made from high-quality Hylite aluminum, the Oryx JR provides a stable and secure platform for laptop/tablet. Its robust construction ensures your laptop remains in place, preventing accidental slips and ensuring safety.














Compact and Space-Saving:


The Oryx JR's small desk footprint ensures it fits seamlessly into any desk without taking up much room. This feature makes it an excellent choice for both home and study areas.







Value for Money:


Investing in the Oryx JR is cost-effective, as it prevents potential health issues and improves learning. The durable construction and lifetime warranty ensure long-term use, providing excellent value for money.