Samsung logo

Samsung LS32D806UAN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25267
Info modified on:
16 Jul 2024, 10:39:17
Bullet Points Samsung LS32D806UAN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:
  • - Discover the deeper details
  • - Enhanced realism through more color
  • - Connect and adjust to meet your needs
Long product name Samsung LS32D806UAN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

32", 3840 x 2160 4K Ultra HD, VA, 60 Hz, DisplayPort, HDMI, Headphone, USB, RJ-45, Height adjustable/Tilt/Swivel/Pivot, VESA

Samsung LS32D806UAN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Discover the deeper details
UHD resolution

Visual excellence that professionals demand. UHD (3840x2160) resolution reveals great levels of detail with high pixel density. Professionals can dive into great colour details and extra screen space to build intricate designs, complex diagrams and dynamic video content with a smooth workflow.

Enhanced realism through more colour
1.07 billion colours with HDR10

See a wide gamut of colours for stunning accuracy and detail. HDR10 provides near limitless hues and true-to-life colour representation, with dark blacks and the bright whites. Every piece of content becomes a joy to look at and can be experienced exactly as intended.

Connect and adjust to meet your needs
USB-C and LAN Port

Connect it all to elevate your workspace. A USB-C port allows for 90W charging and data transfer at the same time, while a built-in LAN port offers seamless Ethernet connectivity for laptops.

Simple and Quick setup
Easy Setup Stand

The Easy Setup Stand creates an ideal workspace without any tools or screws. When it's time to change things up, simply push a button and enjoy flexible convenience.

View with enhanced versatility
Ergonomic Design

A height-adjustable screen that tilts gives you the best angle and ultimate utility. Now you can also pivot the screen 90 degrees, which is perfect for viewing long documents with less scrolling.

Short summary description Samsung LS32D806UAN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung LS32D806UAN, 32", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description Samsung LS32D806UAN computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LCD Black:

Samsung LS32D806UAN. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.