Lenovo logo

Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18989
Info modified on:
07 Nov 2024, 20:32:57
Bullet Points Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Intel Core Ultra 5 125U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.3GHz, 12MB
  • - 13.3" WUXGA (1920x1200) IPS 300nits Anti-reflection / Anti-smudge 100% sRGB Touch
  • - 16GB LPDDR5-6400
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Graphics
  • - Windows 11 Pro
Guarantee:
1-year, Courier or Carry-in
Long product name Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core Ultra 5 125U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.3GHz, 12MB, 16GB LPDDR5-6400, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 13.3" WUXGA (1920x1200) IPS 300nits Anti-reflection / Anti-smudge 100% sRGB Touch, Intel Graphics, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.3, Front FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro

Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Compact yet mighty to power your day
- Convertible, compact 13.3" 2-in-1 business laptop
- Lightweight and easy to carry—suitable to work from anywhere
- Multi-use capability to promote collaboration, creativity, and productivity
- High performance with up to Intel vPro® with Intel® Core™ Ultra7 Processors 

Short summary description Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel), Intel Core Ultra 5, 13.3", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.