Philips logo

Philips 2000 series SPK7207WL/40 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9576
Info modified on:
07 Nov 2024, 09:30:36
Long product name Philips 2000 series SPK7207WL/40 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI:

2000 series SPK7207WL Wired mouse

Philips 2000 series SPK7207WL/40 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI:

This mouse ensures a productive workspace. With its high-definition optical tracking and buttons that last millions of clicks, it's built to ensure reliability in any line of work.

Short summary description Philips 2000 series SPK7207WL/40 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI:

Philips 2000 series SPK7207WL/40, Ambidextrous, Optical, USB Type-A, 1200 DPI, White

Long summary description Philips 2000 series SPK7207WL/40 mouse Universal Ambidextrous USB Type-A Optical 1200 DPI:

Philips 2000 series SPK7207WL/40. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: White

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.