Lenovo logo

Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 14" Touchscreen 2.8K 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15055
Info modified on:
04 Oct 2024, 12:42:59
Bullet Points Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 14" Touchscreen 2.8K 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:
  • - Intel Core Ultra 7 165U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.9GHz, 12MB
  • - 14" 2.8K (2880x1800) OLED 400nits Anti-reflection / Anti-smudge 100% DCI-P3 120Hz DisplayHDR 400 Dolby Vision Touch
  • - 64GB LPDDR5x-6400
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Graphics
  • - Windows 11 Pro
Guarantee:
3-year, Courier or Carry-in + 3Y Premier Support WHB (CPN), CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 14" Touchscreen 2.8K 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Intel Core Ultra 7 165U, 12C (2P + 8E + 2LPE)/14T, Max Turbo up to 4.9GHz, 12MB, 64GB LPDDR5x-6400, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14" 2.8K (2880x1800) OLED 400nits Anti-reflection / Anti-smudge 100% DCI-P3 120Hz DisplayHDR 400 Dolby Vision Touch, Intel Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, UHD 8.0MP + IR Discrete with Privacy Shutter, MIPI, Computer Vision, Windows 11 Pro

Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 14" Touchscreen 2.8K 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Reimagine Your Limits
- 14″ laptop, tablet, sketchpad & more, with magnetic stylus included
- Handles demanding workloads even unplugged with AI-powered Intel® Core™ Ultra processors 
- All-day battery life, instant wake, & Intel® Unison™ on the Intel® Evo™ Edition
- Sublime sound with Dolby Voice®, Dolby Atmos®, & Zoom-certification 
- Ideal for tech enthusiasts seeking one device to do it all

Short summary description Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 14" Touchscreen 2.8K 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 2-in-1, Intel Core Ultra 7, 14", 2880 x 1800 pixels, 64 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 7 165U Hybrid (2-in-1) 14" Touchscreen 2.8K 64 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Lenovo ThinkPad X1 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor model: 165U. Display diagonal: 14", HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 5G. Operating system installed: Windows 11 Pro. Product color: Gray

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.