location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3 Ultra
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30HA0040IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531853172 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 13:19:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro
  • - Intel Core i9-14900 (36MB Cache)
  • - NVIDIA RTX A4000 (20GB GDDR6)
  • - 32GB (4800MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Long product name Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black :
The short editorial description of Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black

Intel Core i9-14900 (36MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, Intel UHD Graphics 770, NVIDIA RTX A4000 (20GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Pro
More>>>
Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black:
The official marketing text of Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black as supplied by the manufacturer

Superior performance, smaller footprint
The Lenovo ThinkStation P3 Ultra boasts a revolutionary 3.9L form factor in a space-efficient chassis. Ideal for demanding workflows that require flexible configurations and maximum space savings, it’s designed to go wherever today’s professionals need to be. Powered by Intel vPro® with Intel® Core™ processors and with a choice of optional NVIDIA® discrete graphics, this workstation breaks new ground with an intelligently compact design that doesn’t compromise on functionality.

Configurable for today & tomorrow
No matter how heavy or complex your workflow needs are, the ThinkStation P3 Ultra can be configured to meet them—now and well into the future. With support for up to 128GB of memory and 9TB of storage, plus an array of high-speed ports, including three DisplayPorts and dual ethernet ports, this workstation packs an unimaginable level of power and performance. It also comes with a USB mouse and keyboard.

Makes your workflows flow
The ThinkStation P3 Ultra, with its optimal size and performance, is perfect for any industry, from architecture to healthcare and finance to education. MIL-SPEC-certified, it runs in even the most extreme conditions, from the Arctic to deserts. It also zips through high-performance workflows, such as CAD and Edge/IoT. And with its extensive list of ISV-certified applications, your most complex projects will be executed with ease.

See the complete list of ISV certifications

Remote management, made easy
The ThinkStation P3 Ultra supports the pluggable baseboard management controller (BMC). A specialized service processor, BMC uses sensors to track the physical condition of hardware such as PCs and network servers. It enables advanced remote monitoring and systems management, including installing BIOS updates and monitoring fan speeds, in this critical time of digital transformation.

All the security you need
The ThinkStation P3 Ultra comes with ThinkShield—a suite of hardware and software designed to safeguard both your workstation and data. It includes essential security features like Trusted Platform Module (TPM) to encrypt your sensitive data and programs to prevent unauthorized system access. It also has a self-healing BIOS should the BIOS be corrupted or maliciously attacked. For extra peace of mind, this PC supports Windows firmware updates.

Short summary description Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black:
This short summary of the Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P3 Ultra, Intel® Core™ i9, i9-14900, 32 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-14900 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Mini Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P3 Ultra. Processor family: Intel® Core™ i9, Processor model: i9-14900. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: Workstation. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
Intel® Core™ i9 (14th gen)
Processor model *
i9-14900
Processor cores
24
Processor threads
32
Processor boost frequency
5.8 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5.4 GHz
Efficient-core Max Turbo Frequency
4.3 GHz
Performance-core base frequency
2 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
36 MB
Processor cache type
Smart Cache
Bus type
DMI4
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x SO-DIMM
Memory clock speed
4800 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA RTX A4000
Discrete graphics card memory
20 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Graphics card Mini DisplayPort ports quantity
4
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 2500, 100 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I210-AT, Intel I225-LM
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
5
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
DisplayPorts quantity
3
DisplayPort version
1.2
Ethernet LAN (RJ-45) ports
2
Combo headphone/mic port
Yes
Design
Chassis type *
Mini Tower
Volume
3.9 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel W680
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Processor special features
CPU configuration (max)
1
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Weight & dimensions
Width *
3.43" (87 mm)
Depth *
8.78" (223 mm)
Height *
7.95" (202 mm)
Weight *
7.94 lbs (3.6 kg)
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Brand Image Article code product Stock Price from
Lenovo 4XF1M65349 PC/workstation Lenovo 4XF1M65349 PC/workstation
(show image)
4XF1M65349 4XF1M65349 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)