Lenovo logo

Lenovo ThinkStation P3 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12058
Info modified on:
15 Oct 2024, 08:22:52
Bullet Points Lenovo ThinkStation P3 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:
  • - Windows 11 Pro
  • - Intel Core i7-14700K (33MB Cache)
  • - NVIDIA RTX A4000 (16GB GDDR6)
  • - 32GB (4800MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Long product name Lenovo ThinkStation P3 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:

Intel Core i7-14700K (33MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, Intel UHD Graphics 770, NVIDIA RTX A4000 (16GB GDDR6), LAN, Windows 11 Pro

Lenovo ThinkStation P3 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:

Workstation might, desktop price
Designed by engineers for engineers, the Lenovo ThinkStation P3 Tower offers all the workhorse capabilities of a workstation for the price of a desktop. Built for tasks that require superior power and performance, it's equipped with Intel® Core™ processors with Intel vPro®, and supports professional NVIDIA® discrete graphics.

Delivering power & performance
The ThinkStation P3 Tower’s chassis has an advanced thermal design to promote extra power and performance, without overheating. It also comes with a choice of operating systems, including Windows 11 Pro and Linux®. In short, the P3 gives you the compute power to execute your visions, time and time again.

Configure it any which way
With three onboard DisplayPorts, plus the ability to configure up to eight more, the ThinkStation P3 Tower can support up to 12 independent displays. It also comes with a choice of operating systems, including Windows 11 Pro and Red Hat® Enterprise Linux®. And with heaps of speedy memory and SSD storage, plus five open PCIe slots, this workstation can be configured to tackle your most exacting workflows. It also comes with a USB mouse and keyboard.

Mission-critical performance, made easy
At the heart of every Lenovo ThinkStation is reliability. Proven to run in extreme conditions, the ThinkStation P3 Tower also boasts an array of independent software vendor (ISV) certifications. It's the perfect workstation for designers, engineers, and students looking for versatility, flexibility, and breakthrough performance to breeze through heavy workloads.

See the complete list of ISV certifications.

Security you can count on
The ThinkStation P3 Tower is protected with ThinkShield, a suite of hardware and software that work together to safeguard your workstation and data. This includes the discrete Trusted Platform Module (TPM) 2.0 to encrypt sensitive data, as well as various programs to prevent unauthorized access to the BIOS, plus self-healing software if the BIOS is corrupted or maliciously attacked. For extra peace of mind, it also supports Windows firmware updates.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkStation P3 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:

Lenovo ThinkStation P3, Intel® Core™ i7, i7-14700K, 32 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P3 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Black:

Lenovo ThinkStation P3. Processor family: Intel® Core™ i7, Processor model: i7-14700K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.