location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P40w-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62C1GAR6LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713047524 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 14:50:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100.8cm (39.7") 5K Ultra HD 5120 x 2160 W-LED IPS
  • - 6ms, 21:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Guarantee: 3 year
Long product name Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black :
The short editorial description of Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black

100.8cm (39.7") 5K Ultra HD 5120 x 2160 W-LED IPS, 21:9, 300cd/m², 1.07B, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black:
The official marketing text of Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black as supplied by the manufacturer

World’s first Thunderbolt™ 4 professional monitor to support Intel® Active Management Technology for Intel vPro® clients.

Seamless productivity requires a seamless overview of your business. ThinkVision P40w-20 gives you exactly that with a host of industry-leading features. Its sweeping 39.7-inch, 21:9 screen features expansive 5120 x 2160 WUHD resolution that lets you see every sharp detail while taking in the big picture, whether it’s tracking market updates or comparing long-form legal contracts. Depend on consistent, reliable, true-to-life colors from any viewing angle thanks to its In-Plane Switching panel professional display that reproduces color to 98% DCI-P3 and has factory calibrated color with ∆E<2 variance. These colors stay true with Natural Low Blue Light technology that reduces eye fatigue caused by high-energy blue rays, to help you work comfortably.

Short summary description Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black:
This short summary of the Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P40w-20, 39.7", 5120 x 2160 pixels, 5K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision P40w-20 LED display 39.7" 5120 x 2160 pixels 5K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P40w-20. Display diagonal: 39.7", Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
39.7"
Display resolution *
5120 x 2160 pixels
HD type *
5K Ultra HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
2500R
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Response time (fast)
4 ms
Pixel pitch
0.00715 x 0.00713" (0.181 x 0.181 mm)
Pixel density
140 ppi
High Dynamic Range (HDR) supported
Yes
Color depth
10 bit
Colour gamut standard
DCI-P3
Color gamut
98%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in microphone
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
27 W
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Audio output
Yes
Built-in KVM switch
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100, 200 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
66 W
Power consumption (max)
250 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Weight & dimensions
Width (with stand)
37.3" (947.6 mm)
Depth (with stand)
11" (279.4 mm)
Height (with stand)
25.2" (641.2 mm)
Weight (with stand)
32.2 lbs (14.6 kg)
Width (without stand)
37.3" (947.6 mm)
Depth (without stand)
3.97" (100.8 mm)
Height (without stand)
16.9" (428.7 mm)
Weight (without stand)
21.8 lbs (9.9 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
0.906" (2.3 cm)
Packaging data
Package width
42.7" (1085 mm)
Package depth
10.8" (275 mm)
Package height
20.7" (526 mm)
Package weight
44.1 lbs (20 kg)
Packaging content
Stand included
Yes
Cables included
AC, Thunderbolt
Quick start guide
Yes
Other features
Warranty period
3 year(s)
Certification
ENERGY STAR, CCC, TCO 8.0, TCO Edge 2.0, EPEAT Gold, RoHS (EU 2011/65/EC), Windows Certification, Tier 2, TÜV