HPE logo

HPE ProLiant 360 G7 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36543
Info modified on:
19 Jul 2024, 20:10:34
Long product name HPE ProLiant 360 G7 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 750 W:

Intel Xeon E5620 (2.4GHz, 12MB L3), 6GB DDR3, DVD-RW, Smart Array P410i/512MB BBWC, 750W + 6GB

Short summary description HPE ProLiant 360 G7 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 750 W:

HPE ProLiant 360 G7, 2.4 GHz, E5620, 6 GB, DDR3-SDRAM, 750 W, Rack (1U)

Long summary description HPE ProLiant 360 G7 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB DDR3-SDRAM 750 W:

HPE ProLiant 360 G7. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.