location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Port Dual Voltage WHQL Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S1PDV
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:07:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter :
The short editorial description of StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter

2 Serial/1 Parallel Port Dual Voltage WHQL PCI Card
More>>>
StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter:
The official marketing text of StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter as supplied by the manufacturer

Add serial and parallel capability with this multi-port, dual-voltage serial card.

Offering seamless integration into new and existing systems, PCI2S1PDV can be installed in any available PCI (5V) or PCI-X (3.3V) slot, to create one DB9 and one DB25 RS-232 serial port(s), as well as one DB25 parallel port for connecting legacy peripherals.

The ideal solution for Point-of-sale connections or business applications, this card features IRQ sharing to eliminate system conflicts, and offers a 128K transmit/receive FIFO buffer, to help improve overall system performance.

-Dual voltage card will work in PCI and PCI-X slots.
-Provides up to a 128 byte software FIFO buffer in Windows 2000/XP/2003.
-StarTech.com Lifetime Warranty.
-WHQL approved drivers for a hassle-free installation.

Short summary description StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter:
This short summary of the StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Port Dual Voltage WHQL Adapter, PCI, DB25 Male/DB9 Serial Port /DB25 Serial Port, Sunix 4079D, 0 - 57 °C, -20 - 85 °C, 3.86" (98 mm)

Long summary description StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter:
This is an auto-generated long summary of StarTech.com Port Dual Voltage WHQL Adapter interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com Port Dual Voltage WHQL Adapter. Host interface: PCI, Connector(s): DB25 Male/DB9 Serial Port /DB25 Serial Port. Chipset: Sunix 4079D. Width: 3.86" (98 mm), Depth: 4.72" (120 mm), Weight: 2.82 oz (80 g). Package weight: 8.47 oz (240 g). Data transfer rate: 0.921 Mbit/s, Compatible operating systems: Win 98/ME/NT, Win 2K/XP/2003, Win CE Linux 2.0.x / 2.2.x / 2.4.x / 2.6.x. DOS., Quantity per box: 50 pc(s)

Ports & interfaces
Host interface *
PCI
Serial ports quantity
2
Parallel ports quantity
1
Connector(s)
DB25 Male/DB9 Serial Port /DB25 Serial Port
Features
Chipset
Sunix 4079D
Operational conditions
Operating temperature (T-T)
0 - 57 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
3.86" (98 mm)
Weight & dimensions
Depth
4.72" (120 mm)
Weight
2.82 oz (80 g)
Packaging data
Package weight
8.47 oz (240 g)
Other features
Data transfer rate
0.921 Mbit/s
Ports quantity
2
I/O ports
1 - DB25 Female 1 - DB9 Male
Compatible operating systems
Win 98/ME/NT, Win 2K/XP/2003, Win CE Linux 2.0.x / 2.2.x / 2.4.x / 2.6.x. DOS.
Quantity per box
50 pc(s)
Package weight (imperial)
0.53 lbs
Brand Image Article code product Stock Price from
StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter StarTech.com 1 Port ExpressCard Parallel Laptop Adapter Card interface cards/adapter
(show image)
EC1UP 1 Port ExpressCard Parallel Laptop Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)