LG logo

LG 27LQ625S-PU TV 27" Full HD Smart TV Wi-Fi Black 250 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36798
Info modified on:
30 Jul 2024, 09:20:40
Bullet Points LG 27LQ625S-PU TV 27" Full HD Smart TV Wi-Fi Black 250 cd/m²:
  • - Full HD (1920 X 1080) IPS Display
  • - Wide Viewing Angle
  • - 3-Side Virtually Borderless Design
  • - webOS Smart TV
  • - Wireless Connection Support
  • - 2 x 5W Stereo Speakers / Wall Mountable
Long product name LG 27LQ625S-PU TV 27" Full HD Smart TV Wi-Fi Black 250 cd/m²:

27", Full HD (1920 X 1080) IPS Display, webOS Smart TV, 2 x 5W, 8bit, NTSC 72%

Short summary description LG 27LQ625S-PU TV 27" Full HD Smart TV Wi-Fi Black 250 cd/m²:

LG 27LQ625S-PU, 27", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 27LQ625S-PU TV 27" Full HD Smart TV Wi-Fi Black 250 cd/m²:

LG 27LQ625S-PU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 250 cd/m², Response time: 14 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.