Lenovo logo

Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i5 i5-14400 16 GB DDR4-SDRAM 512 GB SSD SFF PC Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26044
Info modified on:
10 Aug 2024, 10:49:54
Short summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i5 i5-14400 16 GB DDR4-SDRAM 512 GB SSD SFF PC Gray:

Lenovo IdeaCentre 3 07IRB8, 2.5 GHz, Intel® Core™ i5, i5-14400, 16 GB, DDR4-SDRAM, 512 GB

Long summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i5 i5-14400 16 GB DDR4-SDRAM 512 GB SSD SFF PC Gray:

Lenovo IdeaCentre 3 07IRB8. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-14400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 9.7 lbs (4.4 kg). Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.