Lenovo logo

Lenovo ThinkPad P15v Gen 3 (AMD) AMD Ryzen™ 7 PRO 6850H Mobile workstation 15.6" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1200 Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28060
Info modified on:
15 Oct 2024, 08:21:58
Short summary description Lenovo ThinkPad P15v Gen 3 (AMD) AMD Ryzen™ 7 PRO 6850H Mobile workstation 15.6" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1200 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P15v Gen 3 (AMD), AMD Ryzen™ 7 PRO, 3.2 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P15v Gen 3 (AMD) AMD Ryzen™ 7 PRO 6850H Mobile workstation 15.6" Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1200 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P15v Gen 3 (AMD). Product type: Mobile workstation, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 6850H, Processor frequency: 3.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.