Lenovo ThinkCentre M90a Gen 5, 23.8", Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Pro
Lenovo ThinkCentre M90a Gen 5. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product color: Black