Lenovo logo

Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19155
Info modified on:
25 Sept 2024, 14:11:16
Bullet Points Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:
  • - Intel Core i9-14900K, 24C (8P + 16E)/32T, Max Turbo up to 6.0GHz, P-core 3.2/5.6GHz, E-core 2.4/4.4GHz, 36MB
  • - 2x 16GB SO-DIMM DDR5-4800 Non-ECC
  • - 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal
  • - Intel UHD Graphics 770
  • - Windows 11 Pro
Guarantee:
3-year, Onsite + 1Y Premier Support from 3Y Onsite Windchill bundles (CPN)
Long product name Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:

Intel Core i9-14900K, 24C (8P + 16E)/32T, Max Turbo up to 6.0GHz, P-core 3.2/5.6GHz, E-core 2.4/4.4GHz, 36MB, 2x 16GB SO-DIMM DDR5-4800 Non-ECC, 1x 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal, Intel UHD Graphics 770, Windows 11 Pro

Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:

Redefining the power of small
- Packs amazing power into an industry-first 3.9L chassis
- Blazingly-fast Intel vPro® with Intel® Core™ processors, vast memory
- Choice of optional professional discrete graphics
- ISV-certified, handles complex workflows with ease
- Supports remote monitoring & system management
- Designed for compact spaces, suitable for any industry

Short summary description Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:

Lenovo ThinkStation P3 Ultra SFF, Intel® Core™ i9, i9-14900K, 32 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P3 Ultra SFF Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini Tower Workstation Black:

Lenovo ThinkStation P3 Ultra SFF. Processor family: Intel® Core™ i9, Processor model: i9-14900K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 7.94 lbs (3.6 kg). Product color: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.