Lenovo logo

Lenovo ThinkCentre M60q Chromebox Intel® Core™ i5 i5-1235U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19554
Info modified on:
15 Oct 2024, 08:22:19
Bullet Points Lenovo ThinkCentre M60q Chromebox Intel® Core™ i5 i5-1235U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black:
  • - Intel Core i5-1235U, 10C (2P + 8E)/12T, P-core 1.3/4.4GHz, E-core 0.9/3.3GHz, 12MB
  • - 2x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - Intel Iris Xe Graphics
  • - ChromeOS
Guarantee:
1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre M60q Chromebox Intel® Core™ i5 i5-1235U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black:

Intel Core i5-1235U, 10C (2P + 8E)/12T, P-core 1.3/4.4GHz, E-core 0.9/3.3GHz, 12MB, 2x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe, Intel Iris Xe Graphics, Intel Wi-Fi 6E AX211 802.11ax 2x2 + BT5.3, No, ChromeOS

Lenovo ThinkCentre M60q Chromebox Intel® Core™ i5 i5-1235U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black:

Minimizes downtime, maximizes productivity
- Powerful, secure cloud-based Chromebox for business
- Compact yet adaptable, scalable, & multi-screen capable
- Automatic updates, built-in security, & seamless ChromeOS
- Mountable almost anywhere, from the wall to a mobile cart
- Array of versatile ports, including HDMI & USB-C
- Certified for energy efficiency & durability

Short summary description Lenovo ThinkCentre M60q Chromebox Intel® Core™ i5 i5-1235U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black:

Lenovo ThinkCentre M60q Chromebox, 1.3 GHz, Intel® Core™ i5, i5-1235U, 16 GB, 256 GB, ChromeOS

Long summary description Lenovo ThinkCentre M60q Chromebox Intel® Core™ i5 i5-1235U 16 GB DDR4-SDRAM 256 GB SSD ChromeOS Mini PC Black:

Lenovo ThinkCentre M60q Chromebox. Processor frequency: 1.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-1235U. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.36 lbs (1.07 kg). Product color: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.