location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i5 i5-12500H Laptop 16" WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gaming 3 16IAH7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82SA001LGE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196380134326 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:48:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i5 i5-12500H Laptop 16" WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gray
  • - Intel® Core™ i5 i5-12500H
  • - 16" WQXGA 2560 x 1600 pixels IPS LED backlight 16:10
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3060 6 GB Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN Bluetooth 5.1
  • - Lithium Polymer (LiPo) 71 Wh 230 W
  • - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i5 i5-12500H Laptop 16" WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
This short summary of the Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i5 i5-12500H Laptop 16" WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Gaming 3 16IAH7, Intel® Core™ i5, 16", 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i5 i5-12500H Laptop 16" WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
This is an auto-generated long summary of Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i5 i5-12500H Laptop 16" WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Gray based on the first three specs of the first five spec groups.

Lenovo IdeaPad Gaming 3 16IAH7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product color: Gray

Design
Color name
Onyx Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
16"
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500H
Processor cores
12
Processor boost frequency
4.5 GHz
Processor cache
18 MB
Processor cache type
Smart Cache
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
German
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
White
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
71 Wh
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
14.2" (359.6 mm)
Depth
10.9" (277.8 mm)
Height
0.823" (20.9 mm)
Weight *
5.73 lbs (2.6 kg)