icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
BIC logo

BIC ReAction Gel Retractable gel pen Blue 12 pc(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30157
Info modified on:
21 Oct 2022, 10:14:32
Long product name BIC ReAction Gel Retractable gel pen Blue 12 pc(s):

0.7/0.4 mm, Medium, 12 pcs

Short summary description BIC ReAction Gel Retractable gel pen Blue 12 pc(s):

BIC ReAction Gel, Retractable gel pen, Blue, Blue, 0.0157" (0.4 mm), 0.0276" (0.7 mm), Box

Long summary description BIC ReAction Gel Retractable gel pen Blue 12 pc(s):

BIC ReAction Gel. Type: Retractable gel pen, Writing colors: Blue, Product color: Blue. Package type: Box. Quantity per pack: 12 pc(s)

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.