location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7350 Intel Core Ultra 7 512 GB 13" 16 GB Wi-Fi 7 (802.11be) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9KJX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184873144
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 14:26:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 7350 Intel Core Ultra 7 512 GB 13" 16 GB Wi-Fi 7 (802.11be) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Convertible (Detachable) Tablet PC Black
  • - 13" 2880 x 1920 pixels IPS
  • - Intel Core Ultra 7 164U
  • - 512 GB SSD
  • - Single camera 8 MP Front camera 8 MP
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Lithium Polymer (LiPo) 46.5 Wh
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Latitude 7350 Intel Core Ultra 7 512 GB 13" 16 GB Wi-Fi 7 (802.11be) Windows 11 Pro Black:
This short summary of the DELL Latitude 7350 Intel Core Ultra 7 512 GB 13" 16 GB Wi-Fi 7 (802.11be) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7350, 13", 2880 x 1920 pixels, 512 GB, 16 GB, Windows 11 Pro, Black

Long summary description DELL Latitude 7350 Intel Core Ultra 7 512 GB 13" 16 GB Wi-Fi 7 (802.11be) Windows 11 Pro Black:
This is an auto-generated long summary of DELL Latitude 7350 Intel Core Ultra 7 512 GB 13" 16 GB Wi-Fi 7 (802.11be) Windows 11 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7350. Display diagonal: 13", Display resolution: 2880 x 1920 pixels. Internal storage capacity: 512 GB. Processor family: Intel Core Ultra 7, Processor model: 164U. Internal memory: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 7 (802.11be). Weight: 27.9 oz (790 g). Operating system installed: Windows 11 Pro. Product color: Black

Display
Display diagonal *
13"
Display resolution *
2880 x 1920 pixels
Panel type
IPS
Display brightness
500 cd/m²
Display glass type
Gorilla Glass
Pixel density
267 ppi
HD type
3K
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
164U
Processor cores
12
Processor threads
14
Processor boost frequency
4.8 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Storage
Internal storage capacity *
512 GB
Card reader integrated *
No
Storage media *
SSD
SSD interface
M.2
NVMe
Yes
SSD memory type
TLC
Graphics
Graphics card family
Intel
Graphics card
Graphics
Audio
Number of built-in speakers
2
Number of microphones
2
Speaker power
2 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 7 BE200
Antenna type
2 x 2
Ports & interfaces
Thunderbolt 4 ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
Combo headphone/mic port
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product color *
Black
Security
Fingerprint reader
Yes
Cable lock slot
Yes
Cable lock slot type
Wedge
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Processor special features
Intel® vPro™ Platform Eligibility
Yes
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
46.5 Wh
Number of battery cells
3
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
11.5" (292.9 mm)
Depth
8.18" (207.8 mm)
Height
0.352" (8.93 mm)
Weight
27.9 oz (790 g)
Packaging content
Keyboard included
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Other features
Keyboard layout
QWERTZ
Keyboard language
Nordic
Country Distributor
Sverige 2 distributor(s)
Danmark 1 distributor(s)