DELL logo

DELL Inspiron 3030 Intel® Core™ i5 i5-12400 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28380
Info modified on:
20 Sept 2024, 16:46:46
Bullet Points DELL Inspiron 3030 Intel® Core™ i5 i5-12400 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-12400 (18MB Cache)
  • - 8GB DDR5-SDRAM (1 x 8) & 512GB SSD
Guarantee:
1 Year Basic Onsite
Long product name DELL Inspiron 3030 Intel® Core™ i5 i5-12400 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

Intel Core i5-12400 (18MB Cache), 8GB DDR5-SDRAM, 512GB SSD, Intel UHD Graphics 730, LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit

DELL Inspiron 3030 Intel® Core™ i5 i5-12400 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

Great possibilities. Small footprint.
Bigger doesn't always mean better. The Inspiron Small Desktop comes with the latest Intel® Core™ Processors and up to 16GB DDR5 memory, all in a compact, space-saving design.

Short summary description DELL Inspiron 3030 Intel® Core™ i5 i5-12400 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

DELL Inspiron 3030, Intel® Core™ i5, i5-12400, 8 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL Inspiron 3030 Intel® Core™ i5 i5-12400 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

DELL Inspiron 3030. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 10.4 lbs (4.72 kg). Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL Inspiron 3030 Intel® Core™ i5 i5-12400 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black 6WW4J:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.