location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27 3D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63F1UAR3IT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:13:55
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") 4K Ultra HD 3840 x 2160 W-LED IPS
  • - 6ms, 16:9, 310cd/m², 1200:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black :
The short editorial description of Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

68.6cm (27") 4K Ultra HD 3840 x 2160 W-LED IPS, 16:9, 310cd/m², 16.7M, 6ms, 178°/178°, 1200:1
More>>>
Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:
The official marketing text of Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer

Immersion becomes glasses-free

- Relying on glasses for 3D content is a thing of the past with switchable lenticular lens.
- Experience seamless 3D even when moving your head around with real-time eye-tracking.
- View your 3D content in clarity without compromising refresh rate.

2D/3D hybrid compatibility for hyper creativity

- Your work continues even without 3D content with the monitor’s 2D and 3D compatibility.
- Relish sharp and color accurate content with 4K resolution and 99% DCI-P3 and AdobeRGB color space coverage.
- Connect with convenience using single cable USB-C docking* and stack support.

Integrated 3D ecosystem

- Get rid of the hassle of installing apps on the monitor with Lenovo’s suite of apps.
- Immersive viewing becomes seamless with software and tools that are tailored for 3D.
- Offload 3D processing to the monitor with the built-in 3D engine to get peak performance from your computer.

Short summary description Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision 27 3D, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision 27 3D LED display 27" 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision 27 3D. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
310 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.00610 x 0.00610" (0.155 x 0.155 mm)
Pixel density
163 ppi
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Color depth
8 bit
Colour gamut standard
DCI-P3
Color gamut
99%
sRGB coverage (typical)
100%
Adobe RGB coverage
99%
BT.2020 coverage
83%
Performance
Compatible operating systems
Windows 11 Windows 10
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Built-in microphone
No
Design
Product color *
Black
Color name
Raven Black
Detachable stand
Yes
Feet color
Black
Certification
EU Energy Label Exempt (G-class) RoHS (2011/65/EU) TÜV Rheinland® Eye Comfort Certification
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.4
Audio output
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
6.1" (15.5 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
41 kWh
Energy consumption (HDR) per 1000 hours *
53 kWh
Power consumption (typical) *
43.8 W
Power consumption (standby) *
0.5 W
Power consumption (max)
246 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1780143
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-C, USB Type-C
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
HDMI cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
24.2" (614.8 mm)
Depth (with stand)
8.77" (222.7 mm)
Height (with stand)
22.4" (568 mm)
Weight (with stand)
19.6 lbs (8.9 kg)
Width (without stand)
24.2" (614.8 mm)
Depth (without stand)
2.85" (72.3 mm)
Height (without stand)
15.4" (390 mm)
Weight (without stand)
14.6 lbs (6.6 kg)
Bezel width (side)
0.315" (8 mm)
Bezel width (top)
0.315" (8 mm)
Bezel width (bottom)
1.74" (4.43 cm)
Packaging data
Package width
28.3" (720 mm)
Package depth
6.5" (165 mm)
Package height
20.5" (520 mm)
Package weight
27.3 lbs (12.4 kg)
Package type
Box