location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS9551Ca
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2988C056
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292236286
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 13:38:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A3 All-in-One printer
  • - 2-way paper feeding
  • - 20-sheet ADF
  • - Auto 2-sided printing
  • - 5 individual inks
  • - 10.8cm (4.3 inch) touchscreen
  • - Wireless and Ethernet connectivity
  • - Canon PRINT app
Long product name Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi :
The short editorial description of Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi

Wireless/Ethernet, Print, Copy, Scan, Cloud link, A3, 4800 x 1200 dpi, Flatbed, ADF, USB, 9.7kg
More>>>
Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi:
The official marketing text of Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer

A3 All-In-One for the home office or home crafter
With A3 print capability, and simple wireless connectivity, the PIXMA TS9550a Series allows you to choose between professional document printing for the home office, or total creative freedom for all your crafting needs.

Short summary description Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS9551Ca, Inkjet, Color printing, 4800 x 1200 DPI, A3, Direct printing, White

Long summary description Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS9551Ca Inkjet A3 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS9551Ca. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: White

Compact A3 solution
Compact A3 solution

Why sacrifice space when this compact All-in-One printer offers A3 printing with a comparable A4 footprint? The compact and sleek design also includes an intuitive 10.8cm (4.3 inch) touchscreen and an oversize copy feature to manage A3 documents with ease.

Smart and connected
Smart and connected

Boost work efficiency by operating your printer with your smartphone. Use the Canon PRINT app and seamless Wi-Fi connectivity to take the fuss out of printing, scanning and copying, or print direct with AirPrint (iOS) and Mopria (Android). You can link up to the local network using the Ethernet connection.

Direct access
Direct access

Enjoy total connectivity and take the fuss out of printing. Cloud printing and scanning1 is a breeze using Cloud Link via the Canon PRINT app. You can even integrate PIXMA TS9550a Series into your smart home and control some basic functions with Alexa-enabled devices2.

Best for business
Best for business

PIXMA TS9550a Series is the perfect home office companion with Ethernet for network connection and cloud scanning1 to Evernote, Dropbox and Google Drive via the Cloud Link. Create booklets straight from the touchscreen and multi-task with the 2-way paper feeder and 20-sheet ADF3.

Professional production
Professional production

A printer that’s perfect for capturing the detail you need. A dedicated pigment black ink keeps text with true clarity while Canon's class-leading FINE printhead technology and 5 individual inks mean photos benefit from rich graduation and up to 100-year album life.

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) color
10 ipm
Borderless printing
Yes
DVD/CD printing
Yes
Copying
Copying *
Color copying
Time to first copy (color, normal)
19 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input color depth
16 bit
Output color depth
8 bit
Fax
Faxing *
No
Features
Duplex functions *
Copy, Print
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
20 sheets
Multi-Purpose tray
Yes
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
Com-10, DL
Borderless printing media sizes
8.9x8.9, 10x15, 10x10, 13x18, 13x13, 17.5x25, 20x25, 25x30, 30x30
Paper handling
Custom media width
2.17 - 8.5" (55 - 215.9 mm)
Custom media length
8.27 - 11.7" (210 - 297 mm)
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.25"
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
14 W
Power consumption (standby)
2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
18.4" (468 mm)
Depth
14.4" (366 mm)
Height
7.6" (193 mm)
Weight
21.4 lbs (9.7 kg)
Brand Image Article code product Stock Price from
Canon PIXMA TS9550a Inkjet A3 4800 x 1200 DPI Wi-Fi Canon PIXMA TS9550a Inkjet A3 4800 x 1200 DPI Wi-Fi
(show image)
2988C036 TS9550a 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)