location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4180 Inkjet 8.5 ppm

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart C4180
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BQ8110B
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart C4180 Inkjet 8.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet Color printing
  • - 8.5 ppm
  • - Mono scanning
  • - Internal memory: 32 MB
Guarantee: Standard one-year limited hardware
Long product name HP Photosmart C4180 Inkjet 8.5 ppm :
The short editorial description of HP Photosmart C4180 Inkjet 8.5 ppm

Photosmart C4180 All-in-One Printer, Scanner, Copier
More>>>
HP Photosmart C4180 Inkjet 8.5 ppm:
The official marketing text of HP Photosmart C4180 Inkjet 8.5 ppm as supplied by the manufacturer

The HP Photosmart C4180 All-in-One Printer, Scanner, Copier series is designed for families and other busy home users who want all-in-one versatility plus easy-to-use photo features for creative projects, photo sharing and homework.

Features

- All-in-one with breakthrough photo and document speeds and reliable performance.

- Edit and print beautiful photos via on-board tools and 6.1 cm colour display.

- True-to-life, long-lasting photos and laser-quality text documents.

Short summary description HP Photosmart C4180 Inkjet 8.5 ppm:
This short summary of the HP Photosmart C4180 Inkjet 8.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4180, Inkjet, Color printing, Mono scanning

Long summary description HP Photosmart C4180 Inkjet 8.5 ppm:
This is an auto-generated long summary of HP Photosmart C4180 Inkjet 8.5 ppm based on the first three specs of the first five spec groups.

HP Photosmart C4180. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 5.6 ppm. Scanning: Mono scanning, Optical scanning resolution: 2400 x 4800 DPI

Brand Image Article code product Stock Price from
HP Photosmart C4485 Inkjet A4 4800 x 1200 DPI 8.9 ppm HP Photosmart C4485 Inkjet A4 4800 x 1200 DPI 8.9 ppm
(show image)
Q8395B C4485 0.00
(excl. VAT)
0 (incl. VAT)